location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M305 mouse RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M305
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-002003 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:36:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech M305 mouse RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1000 DPI Black
  • - RF Wireless
  • - Buttons quantity: 3
  • - 1 AA
Long product name Logitech M305 mouse RF Wireless Optical 1000 DPI :
The long product name of Logitech M305 mouse RF Wireless Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Mouse M305 Dark fleur
More>>>
Logitech M305 mouse RF Wireless Optical 1000 DPI:
The official description of Logitech M305 mouse RF Wireless Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ergonomically designed
A natural shape and non-slip, rubber side panels provide extra comfort and control—even after long hours of use—while the ridged wheel provides a better grip for scrolling. Learn more about Logitech wireless technologies.

Plug-and-forget nano-receiver
So small and unobtrusive, you can plug it into a USB port and forget about it. If you do need to remove it, the receiver stores inside the mouse.

Logitech® Advanced 2.4 GHz wireless

You get the reliability of a cord with cordless convenience and freedom—fast data transmission and virtually no delays or dropouts. Learn more about Logitech wireless technologies.

Intelligent battery management
You’ll get months of use and added convenience. An indicator light eliminates surprises, and automatic sleep mode turns off the mouse when you’re not using it. Big on battery life? We are, too.

High-definition optical tracking
You’ll enjoy responsive and smooth cursor control with the high-definition optical tracking (1000 dpi). Curious about cursor control?

Short summary description Logitech M305 mouse RF Wireless Optical 1000 DPI:
This short summary of the Logitech M305 mouse RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech M305, Optical, RF Wireless, 1000 DPI, Black

Long summary description Logitech M305 mouse RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Logitech M305 mouse RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Logitech M305. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 3. Product color: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll
Yes
Buttons quantity *
3
Frequency band
2.4 GHz
Design
Product color *
Black
Power
Number of batteries supported
1
Battery type
AA
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Windows XP, Vista, 7 Mac OS X 10.4 Linux kernel 2.6
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 19:48:13
Uk has collected 9 expert reviews for Logitech M305 mouse RF Wireless Optical 1000 DPI and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techsmart.co.za
Updated:
2014-07-04 06:55:54
A few months ago Logitech announced its new fantasy colour collection, a range of new peripherals kitted out in bold and creative colour patterns to suit your individual style and tastes.One of these products is the new Logitech M305, a wireless mouse...
Bottom line The Logitech M305 is a good continuation of Logitech's great peripheral offering, it offers users a high amount of comfort alongside easy usability in the form of a barely noticeable unifying receiver. It may not appeal to major mouse enthusiasts, but...
0%
gadgetspeak.com
Updated:
2014-07-06 02:56:48
In all you will need around 20cm of space to one side or the other of your machine but this does not need to be firm space as it grips the side of your machine. The total depth required is 21cm meaning that there is 13x12cm area to move your mouse.In fron...
0%
tbreak.ae
Updated:
2016-12-29 19:55:39
We all know laptop mouse pad suck. It’s the universal truth. Even after years of innovation that saw changes in size, power, performance and technology, one thing remain constant: sucky mouse pads. So, for the on-the-go suit-boot business-go types that...
Good comfortable, stylish, receiver container within mouse, good tracking on most surfaces...
Bad no side buttons...
60%
Country Distributor
United Kingdom 1 distributor(s)