Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wall-mounted 700 mm
- - 780 m³/h Ducted/Recirculating
- - Metal
- - Number of speeds: 3
- - 2 bulb(s) Halogen 20 W
More>>>
Short summary description Teka NC2 70 Cristal Wall-mounted 780 m³/h:
This short summary of the Teka NC2 70 Cristal Wall-mounted 780 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.
Teka NC2 70 Cristal, 780 m³/h, Ducted/Recirculating, Wall-mounted, Buttons, Metal, 20 W
Long summary description Teka NC2 70 Cristal Wall-mounted 780 m³/h:
This is an auto-generated long summary of Teka NC2 70 Cristal Wall-mounted 780 m³/h based on the first three specs of the first five spec groups.
Teka NC2 70 Cristal. Maximum extraction power: 780 m³/h, Type of extraction: Ducted/Recirculating. Type: Wall-mounted, Control type: Buttons. Grease filter type: Metal. Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 270 W