location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS108P network switch Managed Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS108P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS108P
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR FS108P network switch Managed Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 1000 entries Switching capacity: 1.6 Gbit/s
  • - Power over Ethernet (PoE)
Long product name NETGEAR FS108P network switch Managed Power over Ethernet (PoE) :
The long product name of NETGEAR FS108P network switch Managed Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe™ 8 Port Switch (with 4x Power over Ethernet (PoE) Ports)
More>>>
NETGEAR FS108P network switch Managed Power over Ethernet (PoE):
The official description of NETGEAR FS108P network switch Managed Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

KEY FEATURES
-Data switching & Power-over-Ethernet (PoE) in one unit.
-8 data switching ports, 4 of which provide PoE.
-Reduces cables & eliminates need for dedicated electrical outlets.
-Locate wireless devices high on walls or ceilings for max coverage.
-AutoUplink™ auto detects speed, duplex & cable type.
-Automatically detects PoE devices & supplies power as needed.
-Compact & Flexible design at a modest price.

Short summary description NETGEAR FS108P network switch Managed Power over Ethernet (PoE):
This short summary of the NETGEAR FS108P network switch Managed Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS108P, Managed, Power over Ethernet (PoE)

Long summary description NETGEAR FS108P network switch Managed Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR FS108P network switch Managed Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR FS108P. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 1000 entries, Switching capacity: 1.6 Gbit/s. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Network
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Data transmission
Switching capacity *
1.6 Gbit/s
MAC address table *
1000 entries
Maximum data transfer rate
0.1 Gbit/s
Protocols
Data link protocols
IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3af
Design
Safety
CE mark, CE/LVD EN60950
Performance
Mean time between failures (MTBF)
190000 h
Power
Power consumption (typical)
44 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Weight & dimensions
Weight
740 g
Other features
Latency
20 μs
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
235 x 103 x 27 mm
I/O ports
8 x 10/100 Ethernet 1 x Power
Non-operating relative humidity (non-condensing)
95
Electromagnetic emissions
EN 55024
Networking features
Ethernet/Fast Ethernet
Brand Image Product code Product Stock Price from
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
(show image)
FS105IS 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS108 10/100 Mbps Fast Ethernet Switch NETGEAR FS108 10/100 Mbps Fast Ethernet Switch
(show image)
FS108GE FS108 10/100 Mbps Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)