location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Wireless Home Cinema Module Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Home Cinema Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWA-3000
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:14:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Wireless Home Cinema Module Black :
The long product name of Samsung Wireless Home Cinema Module Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Home Cinema Module
More>>>
Samsung Wireless Home Cinema Module Black:
The official description of Samsung Wireless Home Cinema Module Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is a wireless network module for home cinema systems. Compatible with HT-Q20, HT-TQ25, HT-XQ100 and HT-TXQ100 cinema systems.

Short summary description Samsung Wireless Home Cinema Module Black:
This short summary of the Samsung Wireless Home Cinema Module Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Wireless Home Cinema Module, Black, 2.4 GHz, Wireless LAN, 60 W, 1.3 kg, 165 x 75 x 250 mm

Long summary description Samsung Wireless Home Cinema Module Black:
This is an auto-generated long summary of Samsung Wireless Home Cinema Module Black based on the first three specs of the first five spec groups.

Samsung Wireless Home Cinema Module. Product color: Black. Frequency band: 2.4 GHz, Networking features: Wireless LAN. Power consumption (typical): 60 W. Weight: 1.3 kg, Dimensions (WxDxH): 165 x 75 x 250 mm. Connectivity technology: Wireless

Features
Product color *
Black
Image formats supported *
Not supported
Audio formats supported
Not supported
Network
Frequency band
2.4 GHz
Networking features
Wireless LAN
Power
Power consumption (typical)
60 W
Weight & dimensions
Weight
1.3 kg
Dimensions (WxDxH)
165 x 75 x 250 mm
Packaging content
Handheld remote control
Yes
Other features
Connectivity technology
Wireless