location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HT-Q20 Home Theater System home cinema system 5.1 channels 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-Q20 Home Theater System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-Q20 show
Show alternative article codes used in the online market place
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:10:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung HT-Q20 Home Theater System home cinema system 5.1 channels 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player
  • - 500 W 5.1 channels
  • - Dolby Digital, Dolby Pro Logic II, DTS
  • - Radio Data System (RDS)
Long product name Samsung HT-Q20 Home Theater System home cinema system 5.1 channels 500 W :
The long product name of Samsung HT-Q20 Home Theater System home cinema system 5.1 channels 500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HT-Q20 Home Theater System
More>>>
Samsung HT-Q20 Home Theater System home cinema system 5.1 channels 500 W:
The official description of Samsung HT-Q20 Home Theater System home cinema system 5.1 channels 500 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine the serenity
The HT-Q20T is more than a Home Theatre System. It is a comprehensive digital entertainment center. Experience true serenity with a Samsung Home Theater System.

Once you have connected your USB device to your DVD receiver, sit back and relax. Using your remote control handset, simply scroll through the on-screen list, select an audio track, video clip or photo – and press play.

Short summary description Samsung HT-Q20 Home Theater System home cinema system 5.1 channels 500 W:
This short summary of the Samsung HT-Q20 Home Theater System home cinema system 5.1 channels 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HT-Q20 Home Theater System, DVD player, 1 discs, 5.1 channels, 500 W, Dolby Digital, Dolby Pro Logic II, DTS, MP3, WMA

Long summary description Samsung HT-Q20 Home Theater System home cinema system 5.1 channels 500 W:
This is an auto-generated long summary of Samsung HT-Q20 Home Theater System home cinema system 5.1 channels 500 W based on the first three specs of the first five spec groups.

Samsung HT-Q20 Home Theater System. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Supported radio bands: FM. Center speaker RMS power: 80 W, Center speaker impedance: 3 Ω. Satellite speaker impedance: 3 Ω

Optical drive
Optical disc player type *
DVD player
Number of optical discs
1 discs
Audio
Audio output channels *
5.1 channels
RMS rated power *
500 W
Audio decoders *
Dolby Digital, Dolby Pro Logic II, DTS
Audio formats supported
MP3, WMA
Radio
Supported radio bands
FM
Radio Data System (RDS)
Yes
Preset stations quantity
30
Center speaker
Center speaker RMS power
80 W
Center speaker impedance
3 Ω
Satellite speakers
Satellite speaker impedance
3 Ω
Subwoofer
Subwoofer RMS power
100 W
Subwoofer
Subwoofer impedance
3 Ω
Ports & interfaces
I/O ports
Component out Composite out Audio in
Weight & dimensions
Center speaker dimensions (WxDxH)
200 x 92 x 90 mm
Center speaker weight
600 g
Subwoofer dimensions (WxDxH)
175 x 320 x 381 mm
Subwoofer weight
5.1 kg
Packaging data
Package dimensions (WxDxH)
488 x 456 x 379 mm
Packaging content
Handheld remote control
Yes
Other features
Media types supported
CD-R/RW, DVD±R/RW
Surround speaker dimensions (WxHxD)
90 x 152 x 90 mm
Surround speaker weight
400 g
Source Testseek summary Average rating
Reviews
Updated:
2020-02-02 13:07:58
Uk has collected 1 expert review for Samsung HT-Q20 Home Theater System home cinema system 5.1 channels 500 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%