HP logo

HP 38 ink cartridge 1 pc(s) Original Standard Yield Matte black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209782
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Jan 2019
Warranty:
Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 38 ink cartridge 1 pc(s) Original Standard Yield Matte black:

38 Matte Black Pigment Original Ink Cartridge

HP 38 ink cartridge 1 pc(s) Original Standard Yield Matte black:

Ideal for owners of the HP Photosmart Pro B9180 Printers who need the superior quality and online availablity of Original HP Ink Cartridges.

Short summary description HP 38 ink cartridge 1 pc(s) Original Standard Yield Matte black:

HP 38, Standard Yield, Matte black, Pigment-based ink, 1 pc(s), 3200 pages

Long summary description HP 38 ink cartridge 1 pc(s) Original Standard Yield Matte black:

HP 38. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Printing colors: Matte black, Quantity per pack: 1 pc(s), Black ink page yield: 3200 pages

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.