location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP1700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1436B009 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:32:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4 :
The long product name of Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA IP1700 Photo Inkjet, 22 ppm, 17 ppm, 4800 x 1200 dpi
More>>>
Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4:
The official description of Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy rapid, photo lab quality printing at an attractive price. Benefit from long-lasting, beautiful borderless photos up to A4 size. Print crisp documents and web pages quickly and easily.

- Fast: Prints a photo lab quality 10x15cm borderless photo in approx. 55 seconds
- Photo lab quality: max. 4800x1200dpi
- ChromaLife100 system for long-lasting, beautiful photos
- Rapid borderless printing up to A4 size
- Easy-to-use software included

Fast borderless photo printing
Print a photo lab quality 10x15cm borderless photo in approximately 55 seconds in Standard mode. Enjoy rapid borderless photo printing on a range of sizes right up to A4, with Easy-PhotoPrint.


Photo lab print quality
This attractively priced printer produces a high 4800x1200dpi print resolution using Canon's FINE Cartridge and 2pl ink droplets. The end result is detailed and vibrant colour output for all your photo prints.

Long-lasting prints
Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using the FINE Cartridge, genuine Canon inks and genuine Canon photo papers, the system provides you with long-lasting, beautiful photos.

Easy-to-use software
Get the most out of your printer in the simplest way possible with easy-to-use software. Print beautiful digital photos in just a few clicks with Easy-PhotoPrint - then create professional looking photo albums using PhotoRecord. Get perfect web printouts without the loss of page edges with Easy-WebPrint.

Crisp text documents
Print crisp and clear text documents at up 22 pages per minute in black and white - or up to 17 pages per minute in brilliant colour. It's ideal for homework, business reports and all your correspondence.

Smart, low-profile design
The PIXMA iP1700 has a stylish, low-profile design thanks to the advanced FINE Cartridge that takes up less space. It is Windows and Mac OS X compatible.

Short summary description Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP1700, Color, 4800 x 1200 DPI, 4, A4, 13.3 ppm, Duplex printing

Long summary description Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP1700. Color, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 13.3 ppm. Duplex printing

Features
Duplex printing *
Yes
Color *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13.3 ppm
Print speed (color, normal quality, A4/US Letter)
7.8 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Ports & interfaces
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
No
Performance
Sound power level (printing)
44 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
10 W
Power consumption (standby)
1 W
System requirements
Mac compatibility
Yes
Minimum RAM
128 MB
Minimum storage drive space
250 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
435 mm
Depth
253 mm
Height
165 mm
Weight
3 kg
Other features
Dimensions (WxDxH)
435 x 253 x 165 mm
Infrared data port
No
Print technology
Inkjet
DVD/CD printing
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:07:20
Uk has collected 7 expert reviews for Canon PIXMA iP1700 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 08:56:23
For the money, you get good overall speed and output, along with some reasonable compromises.
Good A surprisingly capable low-cost photo printer...
Bad No output tray The Final Word For the money, you get good overall speed and output, along with some reasonable compromises.
Bottom line For the money, you get good overall speed and output, along with some reasonable compromises.
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)