location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R730 server 300 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5X24W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184018958
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (10.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R730 server 300 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz
  • - 8 GB 2400 MHz DDR4-SDRAM
  • - 300 GB DVD-RW
  • - Rack (2U) 750 W
Warranty: 3 Years Next Business Day
Long product name DELL PowerEdge R730 server 300 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 750 W :
The long product name of DELL PowerEdge R730 server 300 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2620 v4 (20M Cache, 2.10 GHz), 8GB DDR4, 300GB HDD, 8 x 2.5" HotPlug, PERC H730, DVD-RW, Broadcom 5720, 750W, iDRAC8 Express
More>>>
DELL PowerEdge R730 server 300 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 750 W:
The official description of DELL PowerEdge R730 server 300 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tackle almost any workload
The incredible versatility of the PowerEdge R730 server delivers outstanding functionality in just 2U of rack space. With the combination of powerful processors, large memory, fast storage options and GPU accelerator support, the R730 performs exceptionally well in a number of demanding environments.

Virtualization and cloud applications
With the Intel® Xeon® processor E5-2600 v3 product family and up to 24 DIMMs of DDR4 RAM, the R730 has the processing cycles and threads and large memory footprint necessary to deliver more, larger and higher-performing virtual machines for data centers and cloud platforms.

Highly scalable storage, with up to sixteen 12Gb SAS drives and the high-performance 12Gb PowerEdge RAID Controller (PERC9), can greatly accelerate data access for your virtualized environment. In addition, the R730 can take advantage of optional Dell Fluid Cache for SAN and SanDisk DAS Cache application acceleration technology for even faster data access.

VDI and HPC
The option for up to two 300W dual-width accelerators/GPUs (choose from Intel® Xeon Phi™, NVIDIA® Tesla® and AMD FirePro™) supports environments that require processing acceleration, including graphics-intensive virtual desktop infrastructure (VDI) implementations, such as CAD/CAM and other research and development applications. Seven PCIe Gen3 expansion slots plus a dedicated slot for a RAID controller further enhance IO flexibility to help make the R730 an ideal compute node for IT as a service (XaaS) providers as well as high-performance computing (HPC) and medical-imaging solutions.

Reliable business processing and decision support
The popular-sized 2S/2U R730 can be easily configured as a reliable, general-purpose server for business-critical applications, with scale-out storage, automated management and high-availability features, such as:
- Redundant power supply units (PSUs);
- Hot-plug and swappable PSUs, HDDs and fans;
- Dual SD card option for failsafe hypervisors.

Simplify and automate your IT management tasks
Manage your data center servers the way you want: individually, collectively, in-person, remotely or with your smartphone — it’s your choice. Consistent administration and 3rd-party integration ensure seamless management of PowerEdge servers.

Simplify administration
of PowerEdge servers with the embedded intelligence of the integrated Dell Remote Access Controller (iDRAC) with Lifecycle Controller and with the robust, timesaving management features of the entire Dell OpenManage portfolio.

Agent-free management
from iDRAC8 with Lifecycle Controller offers real-time monitoring for the server and internal storage devices. It also monitors server health, multiple internal parameters and system performance without requiring agents to be installed in the server operating system — agents which could require additional upkeep and consume valuable CPU time.

Lifecycle Controller
provides deployment, update and support automation on demand to maximize data center efficiency and can automatically inventory, monitor and update any new Dell PowerEdge system added to the data center. It includes managed and persistent onboard storage that, when combined with its systems management capabilities, eliminates the need for traditional media-based system management tools and utilities.

Zero-touch automated deployment
discovers and auto-configures Dell servers by using configuration files stored in designated locations on an internal network, which can reduce setup time and manual entry errors. Administrators can simply rack, cable and walk away.

Automated server updates
synchronize servers to firmware baselines stored at designated locations on an internal network to simplify firmware updates.

The Tech Support Report
, automatically maintained by iDRAC, is a continuously updated health and status report that monitors over 5,000 key system parameters and can help cut time needed to identify and resolve server issues.

Monitor and manage from anywhere
Administer systems from your smartphone, laptop or at the system with both local and remote management options.
- Use your smartphone with the OpenManage Mobile app to securely monitor remote systems, or connect to a server via Near Field Communications (NFC) to access a status report and logs using the iDRAC Quick Sync feature.
- Use a USB memory stick to upload configurations files for BIOS, iDRAC, PERC, LAN on motherboard (LOM) and network interface card (NIC) updates with the iDRAC Direct feature.
- Connect a laptop via USB to a specific server’s embedded iDRAC8 management-console interface for robust "at the system" management.

Accelerate IT service deployment
Streamline infrastructure provisioning, speed up workload deployment and simplify IT service delivery through the unified console and highly intuitive user interface of Active System Manager. Enhanced for the latest generation of PowerEdge servers, it features:
- Template-based server and IO configurations, identity management and service migration capabilities;
- Fast workload deployment with an expanding out-of-box template library;
- Cloud enablement with support for infrastructure as a service (IaaS) and platform as a service (PaaS), including Red Hat and VMware solutions.

Stocking the future-ready data center
With high-performance processing, large memory capacity and innovative local storage options offering greater scalability throughout the portfolio, the latest generation of PowerEdge servers meets your needs today, with the hardware, headroom and simplified management to adapt as your workloads demand.

Dell ProSupport
Choose Dell’s premium support service, ProSupport, for 24/7 direct telephone and online access to advanced-level technicians based in your region. Whether you have one office or hundreds around the world, protect your investments with this simple yet flexible approach.

Short summary description DELL PowerEdge R730 server 300 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 750 W:
This short summary of the DELL PowerEdge R730 server 300 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R730, 2.1 GHz, E5-2620V4, 8 GB, DDR4-SDRAM, 300 GB, Rack (2U)

Long summary description DELL PowerEdge R730 server 300 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 750 W:
This is an auto-generated long summary of DELL PowerEdge R730 server 300 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 750 W based on the first three specs of the first five spec groups.

DELL PowerEdge R730. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.1 GHz, Processor model: E5-2620V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 300 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Virtualization and cloud applications
Virtualization and cloud applications

With the Intel® Xeon® processor E5-2600 v4 product family and up to 24 DIMMs of DDR4 RAM, the R730 has the processing cycles and threads and large memory footprint necessary to deliver more, larger and higher-performing virtual machines for data centers and cloud platforms.

Highly scalable storage, with up to 16 x 12Gb SAS drives and the high-performance 12Gb PowerEdge RAID Controller (PERC9), can greatly accelerate data access for your virtualized environment. In addition, the R730 can take advantage of optional SanDisk® DAS Cache application acceleration technology for even faster data access.

VDI and HPC
VDI and HPC

The option for up to two 300W dual-width accelerators/GPUs (choose from Intel® Xeon Phi™, NVIDIA® Tesla® and AMD FirePro™) supports environments that require processing acceleration, including graphics-intensive virtual desktop infrastructure (VDI) implementations, such as CAD/CAM and other research and development applications. Seven PCIe Gen3 expansion slots plus a dedicated slot for a RAID controller further enhance IO flexibility to help make the R730 an ideal compute node for IT as a service (XaaS) providers as well as high-performance computing (HPC) and medical-imaging solutions.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-2620V4
Processor frequency *
2.1 GHz
Processor boost frequency
3 GHz
Processor cores
8
Processor cache
20 MB
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Maximum number of SMP processors
2
Compatible processor series
Intel® Xeon®
Processor socket
LGA 2011-v3
Processor lithography
14 nm
Processor threads
16
Processor operating modes
64-bit
Stepping
R0
Bus type
QPI
Number of QPI links
2
Processor codename
Broadwell
Tcase
74 °C
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
68.3 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2R6
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
Yes
Processor series
Intel Xeon E5-2600 v4
Conflict-Free processor
Yes
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
24
ECC
Yes
Memory clock speed
2400 MHz
Maximum internal memory *
768 GB
Storage
Maximum storage capacity *
14 TB
Total storage capacity *
300 GB
Number of HDDs installed
1
HDD capacity
300 GB
HDD interface
Serial Attached SCSI (SAS)
HDD speed
10000 RPM
HDD size
2.5"
Number of HDDs supported
8
Supported HDD sizes
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60
Hot-Plug support
Yes
Optical drive type *
DVD-RW
Supported storage drive interfaces
SAS, Serial ATA
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Maximum graphics card memory
16 MB
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x8 (Gen 3.x) slots
6
PCI Express x16 (Gen 3.x) slots
1
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Rack mounting
Yes
Performance
Remote administration
iDRAC 8 Express
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2008 SP2 (32/64-bit) Windows Server 2012 SP2 (32/64-bit) Windows Server 2008/2012 R2 (64-bit) Windows HPC Server 2008 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux VMware ESX
Processor special features
CPU configuration (max)
2
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
92986
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Number of redundant power supplies supported
1
Number of main power supplies
1
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
444 mm
Depth
684 mm
Height
87.3 mm
Weight
18.9 kg
Other features
Built-in display
Yes
Display
LCD
Dell E-Value Code
PER730_EL0001A_Q1FY18_FG0014_BTP_NB
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:10:06
Uk has collected 10 expert reviews for DELL PowerEdge R730 server 300 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 750 W and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
techradar.com
Updated:
2018-06-01 07:10:06
Despite all the hype around the benefits of a converged infrastructure, the market for standalone servers remains strong with Dell one of the contenders for top spot with its PowerEdge family of tower, rack-mount and blade server platforms.Now in its thir...
Good Haswell, based Xeon E5, 2600 v3 processors and DDR4 memory, Choice of plug, in network interface cards, iDRAC remote management and room for further expansion...
Bad Fixed drive bay configuration with no upgrades, Very easy to over, specify, Most buyers will need to add a RAID card to base specification...
Bottom line The latest generation of Dell's 2U PowerEdge R700 series takes full advantage of Xeon v3 and DDR4 tech, and is a powerful and flexible platform for a wide range of IT needs...
90%
techradar.com/au/
Updated:
2018-06-01 07:10:06
Despite all the hype around the benefits of a converged infrastructure, the market for standalone servers remains strong with Dell one of the contenders for top spot with its PowerEdge family of tower, rack-mount and blade server platforms.Now in its th...
Good Haswellbased Xeon E52600 v3 processors and DDR4 memory, Choice of plugin network interface cards, iDRAC remote management and room for further expansion...
Bad Fixed drive bay configuration with no upgrades, Very easy to overspecify, Most buyers will need to add a RAID card to base specification...
Bottom line The latest generation of Dell's 2U PowerEdge R700 series takes full advantage of Xeon v3 and DDR4 tech, and is a powerful and flexible platform for a wide range of IT needs...
90%
itpro.co.uk
Updated:
2018-06-01 07:10:06
Dell's PowerEdge R730 is more than a general purpose 2U rack server. Along with support for Intel's core-heavy E5-2600 v3 Xeons and DDR4 memory, it offers plenty of expansion potential with room for multiple GPU cards. The R730 supports 8 or 16 SFF drive...
Good Excellent build quality and design, High expansion potential, Ideal for server consolidation, Good server management...
Bad 8bay SFF model can't be upgraded to 16 bays, Highcore Xeons are expensive...
Bottom line The R730 packs a lot into its compact 2U chassis and there's plenty of room to expand. Support for E5-2600 v3 Xeons and DDR4 memory provide power on tap and it isn't short on system management features either...
100%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL PowerEdge R730 server 300 GB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 750 W:
Disclaimer

Actual configuration might differ from illustration