Canon logo

Canon EOS 7D + EF 28-135mm SLR Camera Kit 18 MP CCD 5184 x 3456 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90314
Info modified on:
25 Oct 2019, 15:56:09
Short summary description Canon EOS 7D + EF 28-135mm SLR Camera Kit 18 MP CCD 5184 x 3456 pixels Black:

Canon EOS 7D + EF 28-135mm, 18 MP, 5184 x 3456 pixels, CCD, Full HD, 820 g, Black

Long summary description Canon EOS 7D + EF 28-135mm SLR Camera Kit 18 MP CCD 5184 x 3456 pixels Black:

Canon EOS 7D + EF 28-135mm. Camera type: SLR Camera Kit, Megapixel: 18 MP, Sensor type: CCD, Maximum image resolution: 5184 x 3456 pixels. Focal length range: 18 - 135 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Electronic. PictBridge. Weight: 820 g. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.