StarTech.com logo

StarTech.com PEXESAT32 interface cards/adapter Internal eSATA

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202713
Info modified on:
10 Aug 2024, 09:33:07
Warranty:
Lifetime
Long product name StarTech.com PEXESAT32 interface cards/adapter Internal eSATA:

StarTech.com 2 Port SATA 6 Gbps PCI Express eSATA Controller Card - SATA 6Gb Controller - PCIe eSATA - SATA III Controller

StarTech.com PEXESAT32 interface cards/adapter Internal eSATA:

The PEXESAT32 2 Port PCI Express 6Gbps eSATA Controller Card offers simple connectivity between a host computer and eSATA 3.0 devices - a cost-effective solution for connecting high-speed storage, such as High RPM Hard Drives and Solid State Drives (SSD), which in turn allows for easier data backups and archiving.

With full support for SATA 3.0 hard drives and data transfer speeds of up to 6 Gbps, the adapter card features a native PCI Express single chipset that provides enhanced compatibility, reliability and performance for external SATA 600 MB/s storage needs.

The controller card is backward compatible with SATA 2.0 devices, providing the versatility to use older storage, and features support for RAID 0 and 1 modes as well as port multiplier capability with command-based and FIS-based switching for connecting multiple external hard drives to a host PC through a single external SATA connection.

A dual profile solution, the eSATA controller card includes a low profile/half-height bracket for installation in slimline or small form factor computer cases.

The StarTech.com Advantage
- Supports SATA 3.0 data transfer speeds up to 6Gbps - twice the speed of SATA II (3Gbps)
- Ships with a full profile bracket installed and includes a low profile/half-height bracket that provides the option to install in a small form factor PC

Short summary description StarTech.com PEXESAT32 interface cards/adapter Internal eSATA:

StarTech.com PEXESAT32, PCIe, eSATA, PCIe 2.0, 5046000 h, Marvell - 88SE9128, 6 Gbit/s

Long summary description StarTech.com PEXESAT32 interface cards/adapter Internal eSATA:

StarTech.com PEXESAT32. Host interface: PCIe, Output interface: eSATA, Expansion card standard: PCIe 2.0. Mean time between failures (MTBF): 5046000 h. Chipset: Marvell - 88SE9128, Data transfer rate (max): 6 Gbit/s, Logical block addressing (LBA) support: 48 bit. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow..., Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012, Windows.... Width: 120 mm, Depth: 70 mm, Height: 20 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.