location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ultrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-1 Ultrium 200GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8013A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2001222528004
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:39
The date of the most recent change of this product data-sheet in Icecat.
brochure (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - Data storage type: LTO 2:1
  • - Compressed capacity: 200 GB
Warranty: Limited Lifetime
Long product name HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge :
The long product name of HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTO-1 Ultrium, 200 GB Compressed 2:1, 1900-2200 Oe, Quantity 20, Medium Blue
More>>>
Short summary description HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge:
This short summary of the HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks LTO-1 Ultrium 200GB, Storage drive, Tape Cartridge, 2:1, LTO, 200 GB, 10 - 45 °C

Long summary description HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge:
This is an auto-generated long summary of HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge based on the first three specs of the first five spec groups.

HPE StorageWorks LTO-1 Ultrium 200GB. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Compressed capacity: 200 GB. Weight: 9.3 kg. Dimensions (WxDxH): 143 x 4.6 x 80 mm, Tape length: 609 m, Tape width: 1.27 cm

Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)