location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens AX75 mobile phone 76 g Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX75
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens AX75 mobile phone 76 g Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 128 x 128 pixels
  • - Lithium-Ion (Li-Ion) 600 mAh
Long product name Siemens AX75 mobile phone 76 g Blue :
The long product name of Siemens AX75 mobile phone 76 g Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AX75, CSTN 128 x 128 px, Ice Blue
More>>>
Siemens AX75 mobile phone 76 g Blue:
The official description of Siemens AX75 mobile phone 76 g Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 4-way navigation key
- Softkeys
- Vibration; Downloadable polyphonic ringtones
- Java MIDP 1.0
- WAP 1.2.1
- T9
- Calculator
- Organizer
- USB port
- Voice dial/voice command
- Built-in handsfree
- Optional VGA camera

Short summary description Siemens AX75 mobile phone 76 g Blue:
This short summary of the Siemens AX75 mobile phone 76 g Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens AX75, Bar, 128 x 128 pixels, 600 mAh, Blue

Long summary description Siemens AX75 mobile phone 76 g Blue:
This is an auto-generated long summary of Siemens AX75 mobile phone 76 g Blue based on the first three specs of the first five spec groups.

Siemens AX75. Form factor: Bar. Display resolution: 128 x 128 pixels. WAP: 1.2.1. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Standby time (2G): 220 h. Weight: 76 g. Product color: Blue

Design
Product color *
Blue
Display
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colors
65536 colors
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
1.5 MB
Camera
Rear camera *
Yes
Network
Data network *
GPRS
WAP
1.2.1
Data transmission
Infrared data port
Yes
Bluetooth *
No
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
16
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
600 mAh
Talk time (2G) *
5 h
Standby time (2G) *
220 h
Weight & dimensions
Weight *
76 g
Width
47 mm
Depth
18 mm
Height
106 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
500 entries
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM
Operating frequency
900 / 1800 / 1900 MHz
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:24:41
Uk has collected 1 expert review for Siemens AX75 mobile phone 76 g Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%