location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ARCTIC F12 Pro PWM Computer case Fan 12 cm Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ARCTIC Check ‘ARCTIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F12 Pro PWM PST - PWM PST Case Fan with Vibration Absorption
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AFACO-12P00-GBA01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8727670023574 show
Category:
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
Computer Cooling Systems Check ‘ARCTIC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ARCTIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:07
The date of the most recent change of this product data-sheet in Icecat.
ARCTIC AFACO-12P00-GBA01 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ARCTIC F12 Pro PWM Computer case Fan 12 cm Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Computer case Fan 12 cm 1500 RPM
  • - 54 cfm Fluid Dynamic Bearing (FDB)
  • - Pulse-width modulation (PWM) support
  • - Black, White
Warranty: 6 years limited
Long product name ARCTIC F12 Pro PWM Computer case Fan 12 cm Black, White :
The long product name of ARCTIC F12 Pro PWM Computer case Fan 12 cm Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F12 Pro PWM, 4-Pin PWM, 54CFM, 1500RPM, 91.7m3/h, 140g
More>>>
ARCTIC F12 Pro PWM Computer case Fan 12 cm Black, White:
The official description of ARCTIC F12 Pro PWM Computer case Fan 12 cm Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Long Service Life
The Fluid Dynamic Bearing comes with an oil capsule that avoids lubricant leakage. Thus this bearing is as quiet as a sleeve bearing but comes with a significantly higher service life

Perfect Case Fan Regulation with PWM
The PWM function allows the motherboard to run the fan precisely at its necessary speed. This guarantees the required cooling and minimizes the noise level.

Patented PWM Sharing Technology (PST) Lowers Noise
If you want to improve the cooling efficiency of your computer you get several case fans working in parallel (since it takes 10 fans to double the noise level). But what does it help if they don't work together? The PST assures that all of your fans listen to one control signal. E.g. you share the CPU Cooler's PWM signal and assure that your case fans stand down at low load and spin up whenever necessary.

Innovative Design Enables Quiet and Efficient Ventilation
The innovative design of the fan blades improves the air flow and facilitates a highly efficient ventilation. The impeller was designed with a focus on minimzing the noise level yet delivering the desired airflow and pressure.

Patented Anti-Vibration-System
A unique anti-vibration system in combination with the patented fan holder ensure a near-silent operation.

Short summary description ARCTIC F12 Pro PWM Computer case Fan 12 cm Black, White:
This short summary of the ARCTIC F12 Pro PWM Computer case Fan 12 cm Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

ARCTIC F12 Pro PWM, Fan, 12 cm, 1500 RPM, 0.5 sone, 54 cfm, 91.7 m³/h

Long summary description ARCTIC F12 Pro PWM Computer case Fan 12 cm Black, White:
This is an auto-generated long summary of ARCTIC F12 Pro PWM Computer case Fan 12 cm Black, White based on the first three specs of the first five spec groups.

ARCTIC F12 Pro PWM. Type: Fan, Fan diameter: 12 cm, Rotational speed (min): 500 RPM, Rotational speed (max): 1500 RPM, Noise level: 0.5 sone, Maximum airflow: 54 cfm, Airflow: 91.7 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 120 mm, Depth: 38.5 mm, Height: 120 mm. Product color: Black, White

Performance
Suitable location *
Computer case
Type *
Fan
Fan diameter
12 cm
Supported processor sockets
Not supported
Compatible processor series
Not supported
Rotational speed (min)
500 RPM
Rotational speed (max)
1500 RPM
Noise level
0.5 sone
Maximum airflow
54 cfm
Airflow
91.7 m³/h
Pulse-width modulation (PWM) support
Yes
Bearing type
Fluid Dynamic Bearing (FDB)
Design
Product color *
Black, White
Material
Plastic
Power
Voltage
12 V
Starting voltage
8.5 V
Rated current
0.2 A
Weight & dimensions
Width
120 mm
Depth
38.5 mm
Height
120 mm
Weight
140 g
Package width
123 mm
Package depth
39 mm
Package height
123 mm
Package weight
168 g
Packaging content
Package type
Box
Number of screws
4
Source Testseek summary Average rating
Reviews
Updated:
2018-05-12 02:28:08
Uk has collected 10 expert reviews for ARCTIC F12 Pro PWM PST - PWM PST Case Fan with Vibration Absorption but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2018-05-12 02:28:02
(Extra) case fans allow you to greatly improve the amount of airflow in your case or CPU (water) cooler, however many case fans tend to be fairly pricey. Hardware.Info has tested more than 200 models and in this article we'll discuss 92 of the cheapest mo...
Bottom line You can buy very good case fans, even if you want to save some money. If you are mostly looking for good cooling without caring about noise levels, the Scythe Ultra Kaze 120mm 3000rpm High Pressure is by far your best choice. It therefore receives an Exce...
0%
uk.hardware.info
Updated:
2018-05-12 02:28:07
393. That's the magic number of case fans we've tested at the Hardware.Info testing lab for this review. One result is that we can now say that we can answer the question which casefan you should buy. Another result is that we have seen and had enough o...
0%
play3r.net
Updated:
2019-11-13 09:31:05
A lot of companies have tried to re-invent the proverbial wheel when it comes to fan design and with a large focus on static pressure fans for radiators swamping the market, does it really make that big of a difference? For this shoot-out, we contacted co...
Bottom line It's very obvious that when cooling components, a variable amount of airflow is needed to assist in heat dissipation for whatever it is from VRM heat sinks, graphics card VRMs etc. It's no secret that the range of available case fans over the last couple...
0%
uk.hardware.info
Updated:
2019-11-13 09:31:05
Many manufacturers of case fans offer separate fans with high static pressure. These fans are capable of easily pushing air through small openings, which makes them ideal for CPU cooler or water cooling radiators. But what are the best options?There are r...
Bottom line Our test results show that some fans are better suited for radiators or CPU coolers compared to others. Once again we want to emphasize that we aren't capable of directly measuring the static pressure of these fans, however our test method gives us a good...
0%
uk.hardware.info
Updated:
2019-11-13 09:31:05
Many manufacturers of case fans offer separate fans with high static pressure. These fans are capable of easily pushing air through small openings, which makes them ideal for CPU cooler or water cooling radiators. But what are the best options?There are r...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)