Kingston Technology logo

Kingston Technology System Specific Memory 512MB, SO DIMM 144-pin, SDRAM for PHASER 7750 series memory module 0.5 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7133
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Warranty:
Lifetime
Long product name Kingston Technology System Specific Memory 512MB, SO DIMM 144-pin, SDRAM for PHASER 7750 series memory module 0.5 GB:

512MB, SO DIMM 144-pin, SDRAM for PHASER 7750 series

Kingston Technology System Specific Memory 512MB, SO DIMM 144-pin, SDRAM for PHASER 7750 series memory module 0.5 GB:

All Kingston® memory modules must perform properly to ensure maximum performance. Therefore, Kingston has developed an industry leading quality process to ensure that Kingston memory delivers superior quality, performance, and 100% compatibility with the computing system the module is designed for. Kingston, the world's largest independent memory manufacturer, has over 2, 000 memory products. In today's performance-driven environment, memory upgrades provide an easy, economical alternative to increase system performance. Every memory product Kingston offers is designed to help you get maximum performance at the best price to you.

This memory is designed for PHASER 7750 series.

Short summary description Kingston Technology System Specific Memory 512MB, SO DIMM 144-pin, SDRAM for PHASER 7750 series memory module 0.5 GB:

Kingston Technology System Specific Memory 512MB, SO DIMM 144-pin, SDRAM for PHASER 7750 series, 0.5 GB, 144-pin SO-DIMM

Long summary description Kingston Technology System Specific Memory 512MB, SO DIMM 144-pin, SDRAM for PHASER 7750 series memory module 0.5 GB:

Kingston Technology System Specific Memory 512MB, SO DIMM 144-pin, SDRAM for PHASER 7750 series. Internal memory: 0.5 GB, Memory form factor: 144-pin SO-DIMM

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.