location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 9" Leatherlook DVD Player Case Koskin Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9" Leatherlook DVD Player Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDVK3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic 9" Leatherlook DVD Player Case Koskin Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Material: Koskin
  • - 22.9 cm (9")
Warranty: 25 Years
Long product name Case Logic 9" Leatherlook DVD Player Case Koskin Black :
The long product name of Case Logic 9" Leatherlook DVD Player Case Koskin Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9" Leatherlook DVD Player Case
More>>>
Case Logic 9" Leatherlook DVD Player Case Koskin Black:
The official description of Case Logic 9" Leatherlook DVD Player Case Koskin Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable DVD Player Case allows quick access to DVD player and 4 of your favorite movies. Patented auto suspension system allows easy in-car viewing.

- Take your portable DVD player and favorite movies on the road in this thickly padded, multi-functional case.
- Holds most players with up to a 9" screen
- Adjustable in-car attachment suspension system allows case to easily attach to most seat backs or between two bucket seats.
- Sturdy hook-n-loop webbing harness in main compartment safely secures DVD player while in use or while stored.
- Accessory pocket with built-in compartment holds 4 DVDs in soft, secure slots with protective flap; extra space for 2 additional boxed DVDs.
- Side strap provides convenient attachment for headphones when not in use.
- Built-in, double headphone jack allows two people to use the DVD-player simultaneously.

Short summary description Case Logic 9" Leatherlook DVD Player Case Koskin Black:
This short summary of the Case Logic 9" Leatherlook DVD Player Case Koskin Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 9" Leatherlook DVD Player Case, 510 g, 260 x 50 x 180 mm, 265 x 100 x 185 mm

Long summary description Case Logic 9" Leatherlook DVD Player Case Koskin Black:
This is an auto-generated long summary of Case Logic 9" Leatherlook DVD Player Case Koskin Black based on the first three specs of the first five spec groups.

Case Logic 9" Leatherlook DVD Player Case. Weight: 510 g, Interior dimensions (W x D x H): 260 x 50 x 180 mm. Dimensions (WxDxH): 265 x 100 x 185 mm

Technical details
Material *
Koskin
Product color *
Black
Maximum screen size
22.9 cm (9")
Weight & dimensions
Weight
510 g
Interior dimensions (W x D x H)
260 x 50 x 180 mm
Other features
Dimensions (WxDxH)
265 x 100 x 185 mm