Samsung logo

Samsung i640 6.1 cm (2.4") 1000 mAh Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104643
Info modified on:
27 Feb 2024, 15:02:41
Long product name Samsung i640 6.1 cm (2.4") 1000 mAh Silver:

i640 Silver

Samsung i640 6.1 cm (2.4") 1000 mAh Silver:

OS Microsoft Windows Mobile 6.0 Standard
CPU 32-bit Intel XScale PXA270 416 MHz processor
Messaging SMS, MMS, Email, Instant Messaging
Browser WAP 2.0/xHTML, HTML, RSS feeds
Radio No
Games Yes
Color Silver
GPS No
Java Yes, MIDP 2.0
- WMV/3GP/MP4 player
- WMA/MP3/AAC+ player
- Organizer
- Pocket Office (Word, Excel, PowerPoint, PDF viewer)
- Voice memo

Short summary description Samsung i640 6.1 cm (2.4") 1000 mAh Silver:

Samsung i640, 6.1 cm (2.4"), 320 x 240 pixels, 0.416 GHz, Silver

Long summary description Samsung i640 6.1 cm (2.4") 1000 mAh Silver:

Samsung i640. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Processor frequency: 0.416 GHz. Rear camera type: Single camera. Battery capacity: 1000 mAh. Product color: Silver. Weight: 148 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.