location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.1 Type-C to 4-Port USB 3.0 Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
110514207 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202678
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:10:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add 4 x USB 3.0 ports to your USB Type-C devices
  • - USB 3.0 super speed (5Gb/s)
  • - Simple Plug-and-Play installation
Long product name Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s :
The long product name of Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.1 Type-C - 4-Port USB 3.0, 150 mm, Black
More>>>
Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s:
The official description of Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 4 port USB 3.0 hub makes it possible to expand your device’s USB Type-C capacity with 4 extra USB 3.0 ports! CTC4USB3 makes it easy to add up to 4 USB-compatible peripherals or gadgets to your MacBook, Chromebook Pixel or any similar late-model laptop with USB Type-C ports.

Short summary description Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s:
This short summary of the Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic CTC4USB3, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, 0.15 m, China, USB

Long summary description Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s:
This is an auto-generated long summary of Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s based on the first three specs of the first five spec groups.

Conceptronic CTC4USB3. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Cable length: 0.15 m, Country of origin: China. Power source type: USB. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow.... Width: 23.5 mm, Depth: 16 mm, Height: 101.5 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Cable length
0.15 m
Plug and Play
Yes
Country of origin
China
Power
Power source type
USB
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
23.5 mm
Weight & dimensions
Depth
16 mm
Height
101.5 mm
Weight
30 g
Packaging data
Package width
130 mm
Package depth
25 mm
Package height
228 mm
Package weight
84 g
Package type
Blister
Packaging content
Quick installation guide
Yes
Logistics data
Master (outer) case width
510 mm
Master (outer) case length
270 mm
Master (outer) case height
245 mm
Master (outer) case weight
4.1 kg
Quantity per master (outer) case
40 pc(s)
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray
(show image)
HUBBIES01G HUBBIES USB 3.1 Type-C to 1-Port USB 3.0 + 2-Port USB 2.0 Cable Hub, grey 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black
(show image)
HUBBIES01B HUBBIES USB 3.1 Type-C to 1-Port USB 3.0 + 2-Port USB 2.0 Cable Hub, black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)