location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Global IP Phone 7912G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Global IP Phone 7912G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-7912G-CH1
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:07:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco Global IP Phone 7912G :
The long product name of Cisco Global IP Phone 7912G. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cisco IP Telephony 7912G IP Phone 2x 10 100BaseT Inline power No powersupply (CP-PWR-CUBE=) With One User License
More>>>
Short summary description Cisco Global IP Phone 7912G:
This short summary of the Cisco Global IP Phone 7912G data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Global IP Phone 7912G, LCD, 48 VDC, G.711a, 0 - 40 °C, -20 - 60 °C, 900 g

Long summary description Cisco Global IP Phone 7912G:
This is an auto-generated long summary of Cisco Global IP Phone 7912G based on the first three specs of the first five spec groups.

Cisco Global IP Phone 7912G. Display: LCD. Power supply type: 48 VDC. Voice codecs: G.711a. Weight: 900 g. VoIP protocols: Compatible with Cisco CallManager Version 3.3(2) and later, using the Skinny Client Control..., Dimensions (WxDxH): 176.7 x 152 x 203 mm, Networking features: 10/100BASE-T Ethernet connection through an RJ-45 interface for LAN connectivity,Integrated...

Brand Image Product code Product Stock Price from
Cisco

Cisco Unified IP Phone 7940G DECT telephone
(show image)
CP-7940G= Unified IP Phone 7940G 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Global IP Phone 7940G+Station user li
(show image)
CP-7940G-CH1 Global IP Phone 7940G+Station user li 0.00
(excl. VAT)
0 (incl. VAT)