location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts 3N1PS2EXT10 KVM cable Gray 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM extension Cable, PS/2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3N1PS2EXT10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442057
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts 3N1PS2EXT10 KVM cable Gray 3 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - Keyboard port type: PS/2
  • - Mouse port type: PS/2
  • - Video port type: VGA
  • - Gray
Warranty: 5 year
Long product name Neomounts 3N1PS2EXT10 KVM cable Gray 3 m :
The long product name of Neomounts 3N1PS2EXT10 KVM cable Gray 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The 3N1PS2EXT10 is a KVM extension cable with a length of 3 meters.
More>>>
Neomounts 3N1PS2EXT10 KVM cable Gray 3 m:
The official description of Neomounts 3N1PS2EXT10 KVM cable Gray 3 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 3 meter NewStar universal 3-in-1 PS/2 extension cable, model 3N1PS2EXT10, has been designed of the highest quality tangle-free extension cables available.

This cable combine separate keyboard, monitor and mouse into one cable split apart at each end. This design makes him inherently tangle-free and easier to manage since the total cable count is reduced to 1/3.

This extension cable is compatible with any KVM switch, capable of using standard console connections like NewStar KVM Switches. The VGA video section of the cable is coaxial eliminating picture "ghosting" and fuzzy images, and using ferrite cores near the connector ends provides superior EMI interference protection.

Short summary description Neomounts 3N1PS2EXT10 KVM cable Gray 3 m:
This short summary of the Neomounts 3N1PS2EXT10 KVM cable Gray 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts 3N1PS2EXT10, 3 m, PS/2, PS/2, VGA, Gray, KVM Switch

Long summary description Neomounts 3N1PS2EXT10 KVM cable Gray 3 m:
This is an auto-generated long summary of Neomounts 3N1PS2EXT10 KVM cable Gray 3 m based on the first three specs of the first five spec groups.

Neomounts 3N1PS2EXT10. Cable length: 3 m, Keyboard port type: PS/2, Mouse port type: PS/2

Performance
Product color
Gray
Cable length *
3 m
Keyboard port type *
PS/2
Performance
Mouse port type *
PS/2
Video port type *
VGA
Compatible products
KVM Switch
Brand Image Product code Product Stock Price from
Neomounts SV KVM cable Black 2 m Neomounts SV KVM cable Black 2 m
(show image)
SVPS23N1-6 KVM Switch cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts 3N1PS2EXT6 KVM cable Gray 1.8 m Neomounts 3N1PS2EXT6 KVM cable Gray 1.8 m
(show image)
3N1PS2EXT6 KVM extension Cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts KVM Extension Cable PS2 7.5m KVM cable White Neomounts KVM Extension Cable PS2 7.5m KVM cable White
(show image)
3N1PS2EXT25 KVM Extension Cable PS2 7.5m 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts KVM extension Cable, PS/2 KVM cable Gray 5 m Neomounts KVM extension Cable, PS/2 KVM cable Gray 5 m
(show image)
3N1PS2EXT15 KVM extension Cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)