location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Performance ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T20HBEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Flat Panel Performance ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 51 cm (20.1")
  • - 1600 x 1200 pixels
  • - 16 ms 300 cd/m² 700:1
  • - 60 W
Warranty: 3 years Rapid Replacement Service.
Long product name Lenovo Flat Panel Performance ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels :
The long product name of Lenovo Flat Panel Performance ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision L201p 20.1in Hybrid TFT LCD (20.1in/510mm VIS) TCO-03 Business Black Monitor
More>>>
Lenovo Flat Panel Performance ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels:
The official description of Lenovo Flat Panel Performance ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkVision L201p Flat Panel LCD Monitor comes with a stand that provides screen tilt, swivel, pivot and height adjustment. Its ultra-slim bezel saves space and provides a nearly seamless view in multiple-monitor environments. The L201p includes both analogue and digital connectors. The incorporated ThinkVantage design enhances usability and complements the design of ThinkPad and ThinkCentre systems. The ThinkVision L201p is best suited for professional graphic applications such as CAD/CAM/CAE, Desktop Publishing and Imaging.

Short summary description Lenovo Flat Panel Performance ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels:
This short summary of the Lenovo Flat Panel Performance ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Performance ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor, 51 cm (20.1"), 1600 x 1200 pixels, 16 ms, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels:
This is an auto-generated long summary of Lenovo Flat Panel Performance ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels based on the first three specs of the first five spec groups.

Lenovo Flat Panel Performance ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels, Response time: 16 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Display
Display diagonal *
51 cm (20.1")
Display resolution *
1600 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
16 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.255
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 85 Hz
Viewable size, horizontal
41 cm
Viewable size, vertical
30.8 cm
Viewable size diagonal
51 cm
Design
Market positioning *
Business
Product color *
Black
Certification
TCO'03, MPR-III
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Pivot
Yes
Swivel angle range
45 - 45°
Tilt angle range
0 - 30°
Plug and Play
Yes
Ergonomics
ISO 13406 Part 2
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
443 mm
Depth (without stand)
248 mm
Height (without stand)
521 mm
Weight (without stand)
8.5 kg
Other features
Power management
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:27:32
Uk has collected 1 expert review for Lenovo Flat Panel Performance ThinkVision L201p 20.1in Hybrid TFT LCD TCO-03 Business Black Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%