location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario R4130EA 39.1 cm (15.4") 0.5 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Presario R4130EA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EE998EA#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:33:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Presario R4130EA 39.1 cm (15.4") 0.5 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR-SDRAM 2 x 0.5 GB
  • - 80 GB
  • - AMD Radeon Xpress 200M
  • - 90 W
  • - Windows XP Home Edition
More>>>
Short summary description HP Compaq Presario R4130EA 39.1 cm (15.4") 0.5 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition:
This short summary of the HP Compaq Presario R4130EA 39.1 cm (15.4") 0.5 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario R4130EA, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, DDR-SDRAM, 80 GB, Windows XP Home Edition

Long summary description HP Compaq Presario R4130EA 39.1 cm (15.4") 0.5 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition:
This is an auto-generated long summary of HP Compaq Presario R4130EA 39.1 cm (15.4") 0.5 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition based on the first three specs of the first five spec groups.

HP Compaq Presario R4130EA. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Home Edition. Weight: 3.6 kg

Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor cache
0.256 MB
Processor cache type
L2
Processor technology
Cool'n'Quiet
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
AMD Radeon Xpress 200M
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
16-bit, 3D Sound Blaster Pro
Speakers manufacturer
Altec Lansing
Camera
Front camera
No
Network
Networking features
Fast Ethernet
Wireless compliance
IEEE 802.11b/g
Networking speed
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard number of keys
101
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Sonic Digital MediaPlus 7.0: - Sonic RecordNow - Sonic MyDVD - Sonic Easy Archive - Sonic Express Labeler InterVideo WinDVD 5.0 Windows Media Player 10 Apple iTunes Apple QuickTimes HP Image Zone Plus Symantec NIS 2005 (60 days live update) Internet Explorer 6.0 Outlook Express Adobe Reader 6.0
Software productivity
Microsoft Works 8.0
Battery
Number of battery cells
8
Power
AC adapter power
90 W
Weight & dimensions
Width
362 mm
Depth
278 mm
Height
45.6 mm
Weight *
3.6 kg
Packaging data
Package dimensions (WxDxH)
435 x 188 x 355 mm
Package weight
6 kg
Hard drive
Storage drive controller
EIDE
Video
Video adapter, bus
AGP 4x
Other features
Wireless technology
54g
Infrared data port
No
Chassis type
Dublin 1.1
TV-in port
No
Internal modem
Yes
Video in
Yes
Modem speed
56 Kbit/s