location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé R600-13Z Intel® Core™2 Duo SU9400 30.7 cm (12.1") 3 GB DDR2-SDRAM 128 GB Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portégé R600-13Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPR61E-03J04UGR
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Portégé R600-13Z Intel® Core™2 Duo SU9400 30.7 cm (12.1") 3 GB DDR2-SDRAM 128 GB Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo SU9400 1.4 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels LED backlight
  • - 3 GB DDR2-SDRAM 800 MHz 1 x 1 + 1 x 2 GB
  • - 128 GB DVD Super Multi
  • - Bluetooth 3G
  • - 9.5 h
  • - Windows 7 Professional
More>>>
Short summary description Toshiba Portégé R600-13Z Intel® Core™2 Duo SU9400 30.7 cm (12.1") 3 GB DDR2-SDRAM 128 GB Windows 7 Professional:
This short summary of the Toshiba Portégé R600-13Z Intel® Core™2 Duo SU9400 30.7 cm (12.1") 3 GB DDR2-SDRAM 128 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portégé R600-13Z, Intel® Core™2 Duo, 1.4 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 3 GB, 128 GB

Long summary description Toshiba Portégé R600-13Z Intel® Core™2 Duo SU9400 30.7 cm (12.1") 3 GB DDR2-SDRAM 128 GB Windows 7 Professional:
This is an auto-generated long summary of Toshiba Portégé R600-13Z Intel® Core™2 Duo SU9400 30.7 cm (12.1") 3 GB DDR2-SDRAM 128 GB Windows 7 Professional based on the first three specs of the first five spec groups.

Toshiba Portégé R600-13Z. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 128 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Weight: 1.11 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:38:15
Uk has collected 60 expert reviews for Toshiba Portégé R600-13Z Intel® Core™2 Duo SU9400 30.7 cm (12.1") 3 GB DDR2-SDRAM 128 GB Windows 7 Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2014-05-18 02:38:14
Toshiba's Portégé R600 range has been a What Laptop favourite for quite some time, thanks to its great usability and resilient, lightweight design. The Portégé R600-149 is the latest model and it's hard to imagine finding a better business machine at t...
Good Very lightweight, 3G enabled, 128GB SSD, Usability, Transflective screen...
Bad No DVD drive, Graphics performance...
80%
whatlaptop.techradar.com
Updated:
2014-05-18 02:38:14
Toshiba’s Portégé laptops are built for the business user, and the Toshiba Portégé R600-13Z (£1879 inc. VAT) is a fantastic laptop which cements the Holy Trinity of portability, performance and usability under one roof, with very few concessions made...
0%
techradar.com
Updated:
2014-05-18 02:38:14
Toshibas Portégé R600 range has been around for a while now and comprises some of the most portable laptops you can buy. The Portégé R600-11B is a high-end machine, offering excellent connectivity and good usability. The 12.1-inch screen is unusual as...
Good Unbelievably light and portable...
Bad but performance and features have been majorly sacrificed as a result...
60%
digitalversus.com
Updated:
2014-05-18 02:38:14
Toshibas Portégé line is aimed primarily at mobile business users. Generally, that target could be extended to include anybody who wants a computer that combines light weight, small size, and good battery life, all without sacrificing performance. Tos...
Good Thin and light, Matte finish display, 512 GB SSD: speed and performance, Extensive connectivity and DVD burner, Restrained visual design...
Bad Subpar 3D performance, Soso speakers, Noisy under load...
100%
itreviews.com
Updated:
2014-05-18 02:38:14
The R600-101 is a real eye catcher, and it is light. But the build quality isnt what it could be and neither screen nor keyboard wowed us. The battery life claim should probably be taken with a large pinch of salt too. Toshiba - Portégé R600-101 pric...
0%
goodgearguide.com.au
Updated:
2014-05-18 02:38:14
Youd be hard pressed trying to find a lighter notebook than Toshibas Portege R600 (PPR61A-00400R), which weighs only 950 grams and is aimed at business users who regularly need to travel. Its a 12.1in laptop and its very thin, but it doesnt have cut-price parts running it: you still get an Intel Core 2 Duo CPU, 3GB of RAM and a 120GB solid-state drive. It runs Windows Vista (or Windows XP — you get to choose). The Intel Core 2 Duo U9400 runs at 1.4GHz and it is an Ultra Low Voltage CPU. Th...
Good Only 950 grams, good battery life, DVD burner, comfortable to type on...
Bad Touchpad could be better...
Bottom line The Toshiba Portege R600 is the ultimate ultraportable laptop for a user who’s constantly on the move. It’s extremely light and strong, and it has a built-in optical drive and all the ports you’re likely to require...
95%
techadvisor.co.uk
Updated:
2014-05-18 02:38:14
Product Code: PPR61E00D00CEN The Toshiba Portegé R600-108 is not just a statement in lightweight laptop design: at only 810g, Toshiba has written the book on ultraportability. Pick up the Toshiba Portegé R600-108 and youd be forgiven for thinking t...
Bottom line Overall, the ‘look and feel’ impression swings somewhere between awe at the empty weight – and horror at the huge price for such an insubstantial toy-like notebook. The Toshiba Portegé R600-108 has a good performance benchmark resul...
0%
expertreviews.co.uk
Updated:
2014-05-18 02:38:14
Toshibas Portege R600-11B is the lightest laptop here at just 1.1kg, but Toshiba has still managed to squeeze a DVD writer, 3G modem and 320GB hard disk into its slender and attractive silver case. Theres even an ExpressCard/54 slot for adding per...
100%
theregister.co.uk
Updated:
2014-05-18 02:38:14
People like netbooks for two key reasons: price and portability. Even the not-so-cheap models deliver a decent daily use performance in a form thats the peak of pick-up-and-go computing. Toshibas Portégé R600: lighter than a netbook Well, theyre not...
Bottom line The R600 is proof, if proof were needed, that laptops are like cars. Theyll all get you from A to B, but folk will still buy expensive ones, cheap ones, sexy ones, butt-ugly ones - whatever your preference, theres a model for you. If youre after a...
70%
zdnet.co.uk
Updated:
2014-05-18 02:38:14
The Portégé R600 is a very alluring 1.11kg ultraportable, although the transflective screen mode, some aspects of build quality and battery life could all be better.
Good Small, light and easy to carry, Integrated HSDPA, Builtin webcam...
Bad Too much flex in the screen, Slightly flimsy build in parts, Battery life could be better...
Bottom line The Portégé R600 is a very alluring 1.11kg ultraportable, although the transflective screen mode, some aspects of build quality and battery life could all be better...
80%
pcauthority.com.au
Updated:
2014-05-18 02:38:14
Toshiba HQ probably looked on a little bemused when the MacBook Air was announced. A slim silver lightweight laptop, you say? But one that weighs more than 1.4kg, doesn’t include an optical drive and has a battery life of five hours? With the Portégé R...
Bottom line A super-light laptop with great battery life, but the screen is both its stand-out feature and, for some, its Achilles heel...
83%
expertreviews.co.uk
Updated:
2014-05-18 02:38:14
Less costs more. Stunningly light, but too far from perfect. If you need a laptop thats light as a bag of feathers, yet still powerful enough to do some serious work, a netbook might not fit the bill. For £300 you cant expect everything. Small keyb...
60%
trustedreviews.com
Updated:
2014-05-18 02:38:14
Last year Toshiba caused a few geek hearts to flutter when it launched the Portégé R500 . It was, as the company was always keen to point out, the lightest notebook in the world, weighing a mere 755 grams in its lightest configuration. By anyone's standar...
80%
smh.com.au
Updated:
2014-05-18 02:38:14
Toshiba makes good laptops but, expensive models aside, theyre a bit dull. However, the companys ultraportables have always been great and the R600 is its latest. When the last batch of ultraportables hit the market, many cooed over Sonys long-life...
100%
Zdnet.com.au
Updated:
2014-05-18 02:38:14
Toshibas Portege R600 is one of the best ultraportables on the market, if youre willing to pay the price. Design Though Toshiba may not have been living up to its "Leading Innovation" slogan for a while now, they are lucky in one area — when they do...
Good Extremely light, yet highly featured, Ability to turn screen backlight off, Good software suite...
Bad No digital video out, Mono sound, Expensive...
Bottom line Toshibas Portege R600 is one of the best ultraportables on the market, if youre willing to pay the price.
90%
alphr.com
Updated:
2014-05-18 02:38:14
Toshiba HQ probably looked on a little bemused when the MacBook Air was announced. A slim silver lightweight laptop, you say? But one that weighs more than 1.4kg, doesn't include an optical drive and has a battery life of five hours? With the Portégé R...
Bottom line A super-light laptop with great battery life, but the screen is both its stand-out feature and - for some - its Achilles heel...
83%