Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Increases workstation and home server performance
- - Compatible with OEM servers and warranties
- - Quality-tested to mission-critical server standards
- - Backed by the Reliance Program
Warranty:
Limited lifetime warranty
Long product name Crucial CT16G4WFD8266 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC
:
16GB, DDR4, 2666MT/s, CL19 DR x8, ECC, Unbuffered, DIMM 288pin Module
The long product name of Crucial CT16G4WFD8266 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16GB, DDR4, 2666MT/s, CL19 DR x8, ECC, Unbuffered, DIMM 288pin Module
More>>>
Short summary description Crucial CT16G4WFD8266 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC:
This short summary of the Crucial CT16G4WFD8266 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.
Crucial CT16G4WFD8266, 16 GB, 1 x 16 GB, DDR4, 2666 MHz, 288-pin DIMM
Long summary description Crucial CT16G4WFD8266 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC:
This is an auto-generated long summary of Crucial CT16G4WFD8266 memory module 16 GB 1 x 16 GB DDR4 2666 MHz ECC based on the first three specs of the first five spec groups.
Crucial CT16G4WFD8266. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, CAS latency: 19, ECC