Panasonic logo

Panasonic Lumix DMC-TZ10 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22333
Info modified on:
21 Oct 2022, 10:14:32
Long product name Panasonic Lumix DMC-TZ10 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black:

12,1 Mpix., 1/2.33-type, 16x, f=4.1-49.2mm, F3.3 - 6.3 (W) / F4.9 - 6.3 (T), NTSC / PAL, 3" LCD, 4:3 / 3:2 / 16:9, SD/SDHC/SDXC Memory Card, Black

Short summary description Panasonic Lumix DMC-TZ10 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black:

Panasonic Lumix DMC-TZ10, 12.1 MP, 4000 x 3000 pixels, CCD, 12x, HD, Black

Long summary description Panasonic Lumix DMC-TZ10 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black:

Panasonic Lumix DMC-TZ10. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 4.1 - 49.2 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 15 MB. PictBridge. Weight: 196 g. Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.