location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Nightlight 5/8W E14 220-250V P45 FR 1CT 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nightlight 5/8W E14 220-250V P45 FR 1CT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
067111 50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711500067111
Category:
Electric light which produces light with a filament wire heated to a high temperature by an electric current passing through it, until it glows
Incandescent Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Nightlight 5/8W E14 220-250V P45 FR 1CT 5 W :
The long product name of Philips Nightlight 5/8W E14 220-250V P45 FR 1CT 5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

067111 50 - Nightlight 5/8W, E14, 220-250V, P45, FR 1CT, 70lm, 1000h
More>>>
Philips Nightlight 5/8W E14 220-250V P45 FR 1CT 5 W:
The official description of Philips Nightlight 5/8W E14 220-250V P45 FR 1CT 5 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Description
- Incandescent lamp applied as nightlight.

Product Features
- Extra strong single-coil filament.
- In low wattages available.
- Suitable for operation between 220V and 250V.

Product Benefits
- Subdued light with low energy consumption.

Application
- As orientation lighting in corridors and staircases, service areas in homes, hotels, offices, public buildings, outdoor illumination for Christmas trees.

Short summary description Philips Nightlight 5/8W E14 220-250V P45 FR 1CT 5 W:
This short summary of the Philips Nightlight 5/8W E14 220-250V P45 FR 1CT 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Nightlight 5/8W E14 220-250V P45 FR 1CT, 5 W, E14, 1000 h, 70 lm, White, 220 - 250

Long summary description Philips Nightlight 5/8W E14 220-250V P45 FR 1CT 5 W:
This is an auto-generated long summary of Philips Nightlight 5/8W E14 220-250V P45 FR 1CT 5 W based on the first three specs of the first five spec groups.

Philips Nightlight 5/8W E14 220-250V P45 FR 1CT. Bulb power: 5 W, Fitting/cap type: E14, Bulb lifetime: 1000 h. Power requirements: 220 - 250

Performance
Luminous flux
70 lm
Bulb power *
5 W
Fitting/cap type *
E14
Performance
Product color
White
Bulb lifetime *
1000 h
Power
Power requirements
220 - 250