Cisco logo

Cisco N01-M304GB1 memory module 4 GB 2 x 2 GB DDR3 1333 MHz ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25553
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime
Long product name Cisco N01-M304GB1 memory module 4 GB 2 x 2 GB DDR3 1333 MHz ECC:

N01-M304GB1, 4GB DDR3, 240-pin DIMM Kit, 1333MHz, ECC

Short summary description Cisco N01-M304GB1 memory module 4 GB 2 x 2 GB DDR3 1333 MHz ECC:

Cisco N01-M304GB1, 4 GB, 2 x 2 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Cisco N01-M304GB1 memory module 4 GB 2 x 2 GB DDR3 1333 MHz ECC:

Cisco N01-M304GB1. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.