Zebra logo

Zebra DS457-HDEU20004 barcode reader Fixed bar code reader 1D/2D Laser Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38192
Info modified on:
10 Aug 2024, 11:19:37
Long product name Zebra DS457-HDEU20004 barcode reader Fixed bar code reader 1D/2D Laser Black:

DS457-HD USB Kit, EMEA, includes Fixed Mount Scanner (DS457-HD20004ZZWW) and Fixed Mount USB Cable

Short summary description Zebra DS457-HDEU20004 barcode reader Fixed bar code reader 1D/2D Laser Black:

Zebra DS457-HDEU20004, Fixed bar code reader, 1D/2D, Laser, Code 128, Aztec Code, Data Matrix, MaxiCode, PDF417, QR Code, 625 nm

Long summary description Zebra DS457-HDEU20004 barcode reader Fixed bar code reader 1D/2D Laser Black:

Zebra DS457-HDEU20004. Type: Fixed bar code reader, Scanner type: 1D/2D, Sensor type: Laser. Connectivity technology: Wired, Standard interfaces: RS-232, USB. Product color: Black. Power source type: DC, Input voltage: 5 V, Power consumption: 450 mA. Weight: 111 g, Width: 62 mm, Depth: 58.4 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.