location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Preferred Pro USB (Brazil/Portuguese) keyboard QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Preferred Pro USB Keyboard (Brazil/Portuguese)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P5258
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Preferred Pro USB (Brazil/Portuguese) keyboard QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTY
  • - Black
Warranty: 1 year Limited – customer carry-in exchange.
Long product name Lenovo Preferred Pro USB (Brazil/Portuguese) keyboard QWERTY Black :
The long product name of Lenovo Preferred Pro USB (Brazil/Portuguese) keyboard QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Preferred Pro USB Keyboard (Brazil/Portuguese)
More>>>
Lenovo Preferred Pro USB (Brazil/Portuguese) keyboard QWERTY Black:
The official description of Lenovo Preferred Pro USB (Brazil/Portuguese) keyboard QWERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Preferred Pro USB Keyboard offers:

- Quiet 104-key full-size layout (includes three Windows keys)
- Detachable rubberized palm/wrist rest for additional comfort
- Three levels of keyboard tilt
- Common Windows shortcuts are highlighted on key skirts to help maximize productivity
- Two-meter cable
- USB connector

Short summary description Lenovo Preferred Pro USB (Brazil/Portuguese) keyboard QWERTY Black:
This short summary of the Lenovo Preferred Pro USB (Brazil/Portuguese) keyboard QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Preferred Pro USB Keyboard (Brazil/Portuguese), Wired, USB, QWERTY, Black

Long summary description Lenovo Preferred Pro USB (Brazil/Portuguese) keyboard QWERTY Black:
This is an auto-generated long summary of Lenovo Preferred Pro USB (Brazil/Portuguese) keyboard QWERTY Black based on the first three specs of the first five spec groups.

Lenovo Preferred Pro USB Keyboard (Brazil/Portuguese). Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Product color: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Design
Product color *
Black
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
453 x 185 x 34 mm
Keyboard weight
1.27 kg
Country Distributor
United Kingdom 1 distributor(s)