location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 16 Port Fast Ethernet Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS116E
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 4096 entries
  • - Stackable
Warranty: lifetime
Long product name NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged :
The long product name of NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe 16 Port Fast Ethernet Switch
More>>>
NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged:
The official description of NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use as a Plug-and-Play switch or use the configuration utility for simple setup.
Support network monitoring, traffic prioritization and virtual network groups.
Green Ethernet for reduced power consumption.

More Capabilities beyond Plug-and-play connectivity
Today's growing businesses are both placing more demands on and relying more on their network. Companies are putting more applications and demands on their Ethernet Infrastructure. Using VoIP phones and IP cameras require more than simple plug-and-play connectivity. Additionally, Internet-based applications such as Hotmail and Google Calendaring have made keeping the network up a business-critical need. However, companies do not necessarily have more money or advanced training to deal with complex managed switches. NETGEAR's new ProSafe Plus Switches meet this growing need by providing easy to use visibility and limited configuration capabilities. To provide more insight into the network behavior, ProSafe Plus Switches offer traffic monitoring for users to observe traffic behavior. Additionally, if there are connectivity issues, these switches offer a cable diagnostic test capability that can identify and even locate problems in the cables. To optimize traffic through the switches, ProSafe Plus Switches offer both port and tag-based prioritization to keep latency-sensitive traffic moving ahead of less critical packets. Also, as a means of improving security or managing collision domains, ProSafe Smart Switches offer VLAN technology. ProSafe Plus Switches offering these monitoring and configuration capabilities at a slight cost premium over un anaged switches, delivering great value to the end user.

Additionally, furthering NETGEAR's support of the environment, ProSafe Plus Switches have power-saving Green Ethernet technology. The FS116E is the first 16-port Fast Ethernet on the market with such Green Ethernet features. The switch comes in a sturdy metal case with a fan-less design for silent operation.

Short summary description NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged:
This short summary of the NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 16 Port Fast Ethernet Switch, Unmanaged, Full duplex

Long summary description NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged:
This is an auto-generated long summary of NETGEAR ProSafe 16 Port Fast Ethernet Switch Unmanaged based on the first three specs of the first five spec groups.

NETGEAR ProSafe 16 Port Fast Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 4096 entries. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x

Brand Image Product code Product Stock Price from
NETGEAR GS108PE Power over Ethernet (PoE) Gray NETGEAR GS108PE Power over Ethernet (PoE) Gray
(show image)
GS108PE-100EUS GS108PE 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR JFS524E Unmanaged 1U Blue NETGEAR JFS524E Unmanaged 1U Blue
(show image)
JFS524E-100PES JFS524E 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 5-Port Gigabit Ethernet Switch Unmanaged Black NETGEAR 5-Port Gigabit Ethernet Switch Unmanaged Black
(show image)
GS105E-100PES 5-Port Gigabit Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)