location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Swift PG248Q computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROG Swift PG248Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90LM02J3-B013B0
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 22:51:42
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90LM02J3-B013B0 user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Swift PG248Q computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 61 cm (24") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 180 Hz 1 ms 350 cd/m² 1000:1
  • - NVIDIA G-SYNC
  • - 65 W
Warranty: 3 Years
Long product name ASUS ROG Swift PG248Q computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black :
The long product name of ASUS ROG Swift PG248Q computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" FHD (1920x1080) TN, G-SYNC eSports Gaming, 180Hz, 16:9, 350cd/m, 1ms, 144Hz, HDMI, DisplayPort, USB 3.0x2
More>>>
ASUS ROG Swift PG248Q computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
The official description of ASUS ROG Swift PG248Q computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exclusive monitor of ESL ONE Cologne 2016 & The International 2016
ROG Swift PG248Q is a competition-grade gaming monitor that gives you seamless visuals and super-smooth gameplay. It features a 24-inch Full HD (1920 x 1080) panel with a 16:9 aspect ratio. It's NVIDIA® G-SYNCTM-ready too. ROG Swift PG248Q boasts an overclockable 180Hz refresh rate and 1ms gray-to-gray (GTG) response time to eliminate screen tearing and choppy frame rates.

ncredible 180Hz refresh rate
With an astonishing overclockable 180Hz (native 144Hz) refresh rate, fast-moving visuals pose no problem for ROG Swift PG248Q. There's no frustrating lag or motion blur, so you get the upper hand in first-person shooters, racing, real-time strategy and sports titles. You'll enjoy silky-smooth gameplay even at the highest visual settings, allowing you to react instantly to what's happening onscreen so you'll get that first strike in.

Lightning-fast 1ms rapid response time
The ROG Swift PG248Q is the fastest in its class, boasting a 1ms response time to eliminate smearing and motion blur. This lets you react instantly to what you see onscreen, especially in fast paced games – allowing you to take corners like a pro racing car driver, or get that headshot like a battle-hardened sniper.

Gain a competitive edge with NVIDIA®G-SYNCTM Technology
The ROG Swift PG248Q incorporates NVIDIA® G-SYNCTM display technology to deliver the smoothest, fastest, and most breathtaking gaming imaginable. G-SYNCTM synchronizes the monitor's refresh rate to the GPU in your GeForce GTX-powered PC, eliminating screen tearing and minimizing display stutter and input lag. ROG Swift PG248Q lets you enjoy seamlessly-smooth and lag-free gameplay when playing the latest fast-paced first-person shooters, sports, and action-adventure titles.

ASUS-exclusive GamePlus technology
The ASUS GamePlus hotkey gives you in-game enhancements so you get more out of your game.

ASUS-exclusive GameVisual technology
ASUS GameVisual Technology has six pre-set display modes to optimize visuals for different types of content. This unique feature can be easily accessed through a hotkey or the On Screen Display (OSD) settings menu.

NVIDIA® 3D Vision-ready

ROG Swift PG248Q is compatible with the NVIDIA 3D Vision® 2 kit to open up a world of 3D gaming. All you need is a NVIDIA GeForce graphics card and 3D glasses for a more immersive gaming and movie-watching experience. And with the latest NVIDIA® 3D LightBoostTM Technology, you'll enjoy brighter 3D visuals, without an increase in energy consumption

Super-narrow bezel design for seamless multi-display setups
The ROG Swift PG248Q's slim profile and super-narrow bezel makes it perfect for almost seamless multi-display setups so your eyes move swiftly from one monitor to another. It can also be VESA wall-mounted – an even easier way to have a multi-display gaming setup.

Robust connectivity with exclusive gaming hotkeys
ROG Swift PG248Q gives you flexible connectivity options for Full HD (1920 x 1080) input via its DisplayPort1.2 and HDMI ports. It also has two USB 3.0 ports for your mouse and keyboard, and can charge your mobile devices while gaming.

Short summary description ASUS ROG Swift PG248Q computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
This short summary of the ASUS ROG Swift PG248Q computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Swift PG248Q, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description ASUS ROG Swift PG248Q computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of ASUS ROG Swift PG248Q computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

ASUS ROG Swift PG248Q. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
180 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.2768 x 0.2768 mm
Viewable size, horizontal
53.1 cm
Viewable size, vertical
29.9 cm
Digital horizontal frequency
30 - 90 kHz
Digital vertical frequency
24 - 60 Hz
3D
No
Performance
NVIDIA G-SYNC *
Yes
AMD FreeSync *
No
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Feet color
Black
Certification
BSMI, CB, CCC, CEL level 1, CU, ErP, FCC, J-MOSS, KCC, PSE, UL/cUL, VCCI, WEEE, WHQL, Windows 10, Windows 8.1, Windows 7, RCM, TUV Flicker-free , eStandby, TUV Low Blue Light
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
Microphone in
Yes
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-60 - 60°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, French, Hindi, Hungarian, Indonesian, Italian, Japanese, Korean, Persian, Polish, Portuguese, Romanian, Russian, Thai, Turkish
Number of OSD languages
21
Gaming UX on-screen display (OSD)
Yes
Custom key function
Yes
Power
Power consumption (typical) *
65 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB
Quick start guide
Yes
Weight & dimensions
Width (with stand)
561.6 mm
Depth (with stand)
237.9 mm
Height (with stand)
418.2 mm
Weight (with stand)
6.6 kg
Width (without stand)
561.6 mm
Depth (without stand)
70 mm
Height (without stand)
329.7 mm
Packaging data
Package width
735 mm
Package depth
280 mm
Package height
415 mm
Package weight
9.5 kg
Package type
Box
User Guide on CD-ROM
Yes
Thin Client
Thin client installed
No
Other features
AC adapter included
Yes
Display
LCD
On/off switch
Yes
TV tuner integrated
No
NVIDIA 3D Vision
Yes
NVIDIA 3D LightBoost
Yes
No flickering
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-02-22 03:12:59
Uk has collected 69 expert reviews for ASUS ROG Swift PG248Q computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
geeklingo.net
Updated:
2018-02-22 03:12:07
If you are into gaming on your PC, you will want to have a look at the ASUS ROG SWIFT PG248Q monitor. This 24” gaming monitor not only offers lightning 1ms response times but also supports overclocking to 180Hz.Let's look at some of the key features and d...
Bottom line The ASUS ROG SWIFT PG248Q monitor is a well-designed and functional monitor. The fast 1ms response times and overclocking abilities to hit 180Hz refresh rates makes it perfect for fast paced action or sports games.That said, coming from using 27” screens...
0%
techporn.ph
Updated:
2018-02-22 03:12:15
On this review, we are taking a detailed look at the ASUS ROG Swift PG248Q. This is the exclusive display at ESL One 2016 and The International 2016; Solidifying ASUS' stronghold at the eSports scene.The ASUS ROG Swift PG248Q is dubbed as a competition g...
Good EXCELLENT MOTION CLARITY, EXCELLENT ERGONOMICS, OSD NAVIGATION, CLASS LEADING RESPONSE TIME, OVERCLOCKABLE PANEL – 180HZ MAX...
Bad LIMITED CONNECTIVITY OPTIONS, PANEL ACCURACY – GAMMA, TEMPERATURE, LUMINANCE...
Bottom line The ASUS ROG Swift PG248Q is a monitor that showed me the true meaning of love and hate relationships (hardware-wise). For an instance, it displayed an exceptional motion clarity performance, coupled up with overclockable refresh rates that could go up t...
76%
devontechsupport.com
Updated:
2018-02-22 03:12:15
Hot on the heels of one Asus gaming display that we've recently tested, the superbly priced Asus MG248Q, comes another closely related gaming monitor, the ROG Swift PG248Q.It bears a number of similarities: it's a 24-inch screen with a native 1080p resol...
Good The ROG Swift PG248Q is a monitor designed to be used at 1080p, by people who want the very best PC gaming performance, but without the high prices of the larger G-Sync IPS screens. In fact it's one of the most affordable G-Sync screens around and in term...
Bad Purely by adding a G-Sync module, the price shoots right up, putting this TN screen into a market segment where it's competing with completely different, more high-end displays than the MG248Q is. For a small additional outlay, you could pick up a 4K disp...
Bottom line This is a TN panel, and while it generally looks very good indeed, a TN screen still will never look quite as good as an IPS screen due to more narrow viewing angles, even though it's one of the best looking TN panels we've seen. For the lower price of th...
0%
gadgetpilipinas.net
Updated:
2018-02-22 03:12:15
Whether you're into playing games or creating content, owning a display is just as important as having a powerful rig. The growth of gaming community in the Philipines brought forth an onset of confidence by brands to bring in performance displays such as...
Bottom line It is magnificent! It is by far, one of the more affordable (PhP28,630.00) alternatives with Full HD, 180Hz refresh rate, 1ms response time and G-Sync compatible monitors around. I've used it for quite some time, and I must say that I'm impressed with the...
0%
pcauthority.com.au
Updated:
2018-02-22 03:12:15
Buying a really good monitor used to be easy. The more money you spent, the obviously better the specs. Expensive monitors had higher resolution, used better panel tech, reproduced more colours more accurately, and had lower response times. That was then...
Bottom line ". you might have a niggling feeling you should have waited another year or so for a bigger version."...
80%
tomshardware.co.uk
Updated:
2018-02-22 03:12:29
Asus practically founded the gaming monitor category with the VG248QE in 2013. Today we're looking at its spiritual successor, the ROG Swift PG248Q. It's a 24" TN screen with FHD resolution, G-Sync, ULMB, and a 180Hz refresh rate.In 2013 we looked at one...
Good GSync, 180Hz, Superior motion quality, Low latency, Response, Accurate color with calibration, Styling, Build quality...
Bad Needs adjustment to unlock the best picture, Contrast, Expensive...
Bottom line Like an exotic sports car, the PG248Q is not without a few challenges in ownership. But when you make the right tweaks during setup, you'll be rewarded with one of the finest gaming experiences imaginable. The smooth and instant response of this monit...
0%
chip.com.my
Updated:
2018-02-22 03:12:29
Every brand out there claims to have the best gaming monitor in the market, but very few actually have the numbers to back it up. ASUS is one such brand, with its ROG brand that seems to be making itself seen at every big e-sports event out there right no...
Good Image quality, Features...
Bad Not 1440p resolution...
Bottom line The ASUS PG248Q gaming monitor is one of our favourites in terms of quality and features, even if the display resolution is only capped at Full HD. This model is fairly new so price isn't available yet, but we're fairly sure it'll still fetch a pretty pe...
0%
unbox.ph
Updated:
2018-02-22 03:12:34
If you're the sort of guy that games using an NVIDIA GeForce card, you're probably looking to take advantage of all the features your shiny new GPU offers. One of more useful features of NVIDIA graphics cards nowadays is G-Sync, a feature that allows dyna...
Bottom line If you're a performance oriented kind of gamer and want to take advantage of every last feature of your graphics card, then you might want to seriously take a look at the ASUS ROG Swift PG248Q. Unfortunately, you'll be paying quite a pretty penny for that...
0%
tbreak.ae
Updated:
2018-02-22 03:12:34
Gaming on your PC can be a great experience, but it's only as good as the hardware you own. In addition to of course having a gaming PC at your disposal, you'll also need some great gaming accessories and a gaming monitor. But why a ‘gaming monitor' speci...
Good Superb gaming performance, Adjustable refresh rate, Thin bezel...
Bad High price point...
Bottom line The ASUS ROG SWIFT PG248Q Monitor clearly means business when it comes down to lightning-fast response times and superb gaming performance. But the high price point of AED 1,699 ($461.5) is a bit much, given that you're only getting a Full HD resoluti...
85%
techradar.com
Updated:
2018-02-22 03:12:34
Hot on the heels of one Asus gaming display that we've recently tested, the superbly priced Asus MG248Q, comes another closely related gaming monitor, the ROG Swift PG248Q.It bears a number of similarities: it's a 24-inch screen with a native 1080p resolu...
Good Cheapest G, Sync display on the market, Amazing 180Hz refresh rate, Extremely well, designed...
Bad Worse viewing angles with TN panel, Just two display inputs, Only 24 inches...
Bottom line If you own an Nvidia graphics card and you spend more time gaming on your PC than anything else, a 180Hz display with G-Sync is absolutely worth the money. But otherwise, you could choose a larger display, IPS panel technology or a higher resolution for s...
80%
techradar.com/au/
Updated:
2018-02-22 03:12:34
Hot on the heels of one Asus gaming display that we've recently tested, the superbly priced Asus MG248Q, comes another closely related gaming monitor, the ROG Swift PG248Q.It bears a number of similarities: it's a 24-inch screen with a native 1080p reso...
Good Cheapest GSync display on the market, Amazing 180Hz refresh rate, Extremely welldesigned...
Bad Worse viewing angles with TN panel, Just two display inputs, Only 24 inches...
Bottom line If you own an Nvidia graphics card and you spend more time gaming on your PC than anything else, a 180Hz display with G-Sync is absolutely worth the money. But otherwise, you could choose a larger display, IPS panel technology or a higher resolution for s...
80%
kitguru.net
Updated:
2018-02-22 03:12:42
As with most gaming-oriented displays, this is a TN panel, and the resolution is the usual 1,920 x 1,080, not 4K. The maximum brightness is a healthy 350cd/m2, with a fairly standard 1000:1 contrast ratio. So, on paper, the main specifications are nothing...
Good 144Hz refresh in normal mode, 180Hz when overclocked, NVIDIA GSync support, GameVisual presets optimised for different game types, Extra GamePlus widgets including crosshairs, frame rate and timer, Great colour accuracy when calibrated...
Bad Very expensive, Brightness isn't very uniform.
Bottom line The ASUS ROG SWIFT PG248Q really is full of bells and whistles, and is also capable of great colour accuracy when calibrated properly. The lack of brightness uniformity is a bit of a concern, but the extremely high refresh rate and support for NVIDIA G-Sy...
80%
pcgamesn.com
Updated:
2018-02-22 03:12:42
The latest Republic of Gamers Swift monitor is in town to prove its quickdraw credentials as the fastest panel in the west. And the east. Dammit, at 180Hz this thing is super-slick at all points of the compass.It may be quick but how does the new Swift st...
Bottom line I don't like TN panels. Sorry, Asus, but there it is. I don't like their washed-out colour reproduction, the weak viewing angles and the limited dynamic range they offer. That alone should be enough for me to put the Asus ROG Swift PG248Q back in its box...
70%
thestreamingblog.com
Updated:
2018-06-08 02:46:19
In the past, buying a good and quality monitor was something easy: you just spend more money and you know that the specifications and its performance are excellent. Before, the pricier monitors had higher resolution, could reproduce more accurate colors...
Bottom line Based on how the Asus ROG Swift PG248Q performed when we used it, we can definitely say that this gaming monitor is one of the best in the market today. It can readily take the throne from the VG-248-QE as the new flagship twenty-four-inch contender of AS...
96%