location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Nightlight 5/8W E27 220-250V P45 FR 1CT 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nightlight 5/8W E27 220-250V P45 FR 1CT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
014122 50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711500014122
Category:
Electric light which produces light with a filament wire heated to a high temperature by an electric current passing through it, until it glows
Incandescent Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips Nightlight 5/8W E27 220-250V P45 FR 1CT 5 W:
This short summary of the Philips Nightlight 5/8W E27 220-250V P45 FR 1CT 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Nightlight 5/8W E27 220-250V P45 FR 1CT, 5 W, E27, 1000 h, White, 220-250V, C

Long summary description Philips Nightlight 5/8W E27 220-250V P45 FR 1CT 5 W:
This is an auto-generated long summary of Philips Nightlight 5/8W E27 220-250V P45 FR 1CT 5 W based on the first three specs of the first five spec groups.

Philips Nightlight 5/8W E27 220-250V P45 FR 1CT. Bulb power: 5 W, Fitting/cap type: E27, Bulb lifetime: 1000 h. Power requirements: 220-250V. Energy efficiency class (old): C

Performance
Bulb power *
5 W
Fitting/cap type *
E27
Product color
White
Bulb lifetime *
1000 h
Power
Power requirements
220-250V
Other features
Energy efficiency class (old)
C