location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KE970 5.59 cm (2.2") 119 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE970
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE970.ANLDSS
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KE970 5.59 cm (2.2") 119 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Silver
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP Auto focus
  • - 2 GB
  • - Bluetooth 1.2
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name LG KE970 5.59 cm (2.2") 119 g Silver :
The long product name of LG KE970 5.59 cm (2.2") 119 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KE970 - GSM 900/1800/1900, 262k TFT LCD, 2Mp Camera, microSD, MP3, Bluetooth
More>>>
LG KE970 5.59 cm (2.2") 119 g Silver:
The official description of LG KE970 5.59 cm (2.2") 119 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile Phone with Metal Casing, Multi-function Scroll Key, Bluetooth, Music and Video Player
The LG Shine™ makes quite a statement. Hidden beneath the sleek, stainless steel finish is a bright LCD screen that shines through when needed, and turns reflective when not in use. Inside, you’ll find the hottest mobile phone features, like a 2 MP camera for photos and video, a music and video player, and much more. Shine on!

Luxurious Metal Casing
A protective and alluring stainless steel design that withstands wear and tear, plus style that will stand the test of time.

Mirror Screen
This eye-catching mobile phone screen is ultra-bright when in use, and sleek when inactive, with a modern, mirror finish.

MP3 Music Player
When your mobile phone is also a music player, one gadget is all you'll ever need. Pack it with MP3s and rock out to high-quality stereo sound that's great when you're on-the-go.

2 Megapixel Camera with Schneider Kreuznach-Certified Lens
With 2 megapixels, 2x digital zoom and flash, you'll take perfect mobile phone pictures every time. You can even share them with your friends via Bluetooth, MMS, or email.

Multi-function Scroll Key
Navigate your mobile phone with ease by selecting functions with the touch of a button.

Wireless Connectivity with Bluetooth
Talk hands-free with a wireless Bluetooth headset, or link up to your PC for access to music and games, pictures, contacts, and more.

Short summary description LG KE970 5.59 cm (2.2") 119 g Silver:
This short summary of the LG KE970 5.59 cm (2.2") 119 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG KE970, Slider, Single SIM, 5.59 cm (2.2"), 2 MP, 800 mAh, Silver

Long summary description LG KE970 5.59 cm (2.2") 119 g Silver:
This is an auto-generated long summary of LG KE970 5.59 cm (2.2") 119 g Silver based on the first three specs of the first five spec groups.

LG KE970. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 280 h. Weight: 119 g. Product color: Silver

Design
Product color *
Silver
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
50 MB
Maximum memory card size
2 GB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Built-in flash
Yes
Flash type
LED
Digital zoom
4x
Auto focus
Yes
Network
SIM card capability *
Single SIM
Data network *
Edge, GPRS
GSM bands supported
900, 1800, 1900 MHz
Data transmission
Bluetooth version
1.2
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
No
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
2.4 h
Standby time (2G) *
280 h
Weight & dimensions
Weight *
119 g
Width
50.6 mm
Depth
13.8 mm
Height
99.8 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
GPS (satellite)
No
Position location *
No
Other features
Operating frequency
900 / 1800 / 1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / AAC / AAC++ / WAV
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:01:10
Uk has collected 53 expert reviews for LG KE970 5.59 cm (2.2") 119 g Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-10 06:01:09
The LG Shine KE970, or Titanium, is a very stylish mobile phone with a slick 2.2in screen that doubles as a mirror. Over the past year or so LG has moved away from being the company that manufactures fridges to position itself in the mobile phone...
Bottom line No one could claim that the LG Shine KE970 isnt a gorgeous and fantastically styled phone, but its beauty goes only skin deep. Usability is beyond awkward and we’d have liked to have seen some 3G functionality in such a high-end phone. Marie Brewis...
80%
letsgomobile.org/en
Updated:
2011-08-10 06:01:09
L G was founded in 1958 by the name of Goldstar and in November 1962 the first Goldstar telephone was launched in Korea followed by a refrigerator and a black and white television. In March 1968 the first overseas company was founded in New York. And t...
86%
3g.co.uk
Updated:
2011-08-10 06:01:10
LG Shine Phone Review ( not 3G ) See 3Gs best deal on the LG Shine - click here Review Date : 21st March, 2007 by 3G.co.uk editorial staff Click for larger photo Shine On Me ! How do you trump the phenomenal success of the Chocolate? If you’re LG, g...
88%
techradar.com
Updated:
2011-08-10 06:01:10
Looks arent everything, but they can sure shift a mobile phone. The Shine, then, has all the hallmarks of an instant classic. Its stunning silver looks grab attention wherever you are - and the first question isnt what can it do? but where can I g...
Good Mirrored and brushed metal design, Fine 2-megpiaxel camera array, Swappable memory...
Bad No 3G, Video playback is average, Mirror attracts smudges...
Bottom line Looks arent everything, but they can sure shift a mobile phone. The Shine, then, has all the hallmarks of an instant classic. Its stunning silver looks grab attention wherever you are - and the first question isnt what can it do? but where can I g...
80%
Zdnet.com.au
Updated:
2011-11-05 11:00:30
Wrapped in a sturdy stainless steel case, theres nothing ground-breaking about the Shine Slide. However for AU$249, its an excellent prepaid option. DesignDid you ever put an empty chip bag in the oven when you were a kid, to shrink the bag into a pe...
Good Sturdy stainless steel handset, Great call quality...
Bad No 3G, Proprietary headphone port, No USB cable or CD in box...
Bottom line While it looks great and does the basics well, theres nothing ground-breaking about the Shine Slide. Still, for AU$249, the Shine Slide is an excellent prepaid option.
72%
goodgearguide.com.au
Updated:
2011-11-05 11:00:31
The Shine Slide has plenty of style, but a poorly designed keypad and questionable controls dont do this handset justice.
Good Stylish design, excellent display, solid user interface...
Bad Poorly designed keypad and controls, impossible to keep clean, proprietary headphone jack The Final Word The Shine Slide has plenty of style, but a poorly designed keypad and questionable controls dont do this handset justice.
Bottom line The Shine Slide has plenty of style, but a poorly designed keypad and questionable controls dont do this handset justice.
55%
smarthouse.com.au
Updated:
2011-11-05 11:00:31
The latest addition to the LG Black Label series of mobile phones, the Shine, is certainly a very stylish number that will appeal to the ladies, but is its beauty only skin deep? Building on last years Chocolate phone, the Shine is a slider phone tha...
70%
stuff.tv
Updated:
2014-03-20 01:55:11
Last February a relative unknown called LG crept into the bedrooms of fashionistas like a Milk Tray man and seduced them with a phone called the Chocolate. They loved its touch-sensitive keys, and it quickly became the most iconic phone of 2006.Since t...
Good Stunning brushed metal finish. Well built. Good camera. MicroSD slot...
Bad Fiddly navigation. Not a multimedia powerhouse...
Bottom line The Shine is an object of beauty with a surprisingly good camera. Fiddly navigation aside, it’s perfect for fashionistas yearning for the next Chocolate...
100%
Mobile88.com
Updated:
2016-11-27 00:20:26
The LG Shine is one of the latest in LG¡¦s Black Label series of premium phones. It is now available only in silver but I would think that eventually they would go the way of the LG Chocolate and offer it in other colours too. Come to think of it, it h...
80%