location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBLE Zoom IP Network Camera, H.265, 5-Megapixel, 2.8X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-5103 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202777
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:56
The date of the most recent change of this product data-sheet in Icecat.
LevelOne FCS-5103 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-5103 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5-Megapixel high-definition resolution
  • - Supports 2.8X optical zoom
  • - Video compression: H.264, H.265
  • - Built-in infrared LEDs for night viewing up to 30m
  • - Vandal-proof IK10-rated housing
  • - BNC connector for analog video output
  • - Weatherproof IP66-rated housing
  • - Dual power support: 12V DC/PoE (IEEE 802.3af)
Long product name LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall :
The long product name of LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5MP, IP, 2592 x 1944px, 30 fps, 1/5~1/16000 sec, 1/1.8", Fast Ethernet, PoE 802.3af, IR LEDs
More>>>
LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall:
The official description of LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-5103 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP66 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 5-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5103 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall:
This short summary of the LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-5103, IP security camera, Indoor & outdoor, Wired, CE, FCC, Ceiling/wall, White

Long summary description LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall:
This is an auto-generated long summary of LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall based on the first three specs of the first five spec groups.

LevelOne FCS-5103. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: White, Form factor: Bullet. Field of view (FOV) angle: 79.5°, White balance: Auto, Manual, Camera shutter speed: 1/5 - 1/16000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 1.8 mm (1 / 1.8"). Optical zoom: 2.8x, Focal length range: 3.6 - 10 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Infrared (IR) cut-off filter
Yes
Certification
CE, FCC
Design
Form factor *
Bullet
Mounting type *
Ceiling/wall
Product color *
White
LED indicators
Power
Protection features
Vandal proof
International Protection (IP) code
IP66
IK code
IK10
Weatherproof
Yes
Country of origin
Taiwan
Camera
Field of view (FOV) angle
79.5°
White balance
Auto, Manual
Camera shutter speed
1/5 - 1/16000 s
Adjustment shutter speed
Manual
Image sensor
Number of sensors
1
Optical sensor size
25.4 / 1.8 mm (1 / 1.8")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Optical zoom
2.8x
Number of lenses *
1
Focal length range
3.6 - 10 mm
Maximum aperture number
2.8
Minimum aperture number
1.5
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Video
Maximum resolution *
2592 x 1944 pixels
Total megapixels *
5 MP
Video formats supported
RAW
Video compression formats
H.264, H.265, M-JPEG
Supported graphics resolutions
320 x 240, 640 x 480 (VGA), 800 x 600 (SVGA), 1280 x 720 (HD 720), 1280 x 960, 1920 x 1080 (HD 1080), 2048 x 1536 (QXGA), 2592 x 1944
Frame rate
30 fps
Noise reduction technology
Ultra 2D noise reduction, Ultra 3D noise reduction
3D NR (Noise Reduction)
Yes
Automatic gain control
Yes
Image quality adjustment
Brightness, Contrast, Sharpness
Image stabilizer
Yes
Audio
Audio system
2-way
Audio input channels
1 channels
Audio output channels
1 channels
Audio codecs
Mono, PCM
Signal-to-Noise Ratio (SNR)
100 dB
Voice codecs
G.711
Audio detection
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.3af
Supported network protocols
IPv4, IPv6, TCP, UDP, HTTP, HTTPS, SMTP, FTP, NTP, DNS, DDNS, DHCP, DIPS, ARP, Bonjour, UPnP, RTSP, RTP, RTCP, IGMP, PPPoE, 3GPP, ICMP, SNMP, QoS, CoS
Wi-Fi *
No
Bluetooth *
No
Cabling technology
10/100Base-T(X)
Number of users
16 user(s)
Quality of Service (QoS) support
Yes
Storage
Built-in HDD *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
BNC output ports
1
Terminal block port
Yes
DC-in jack
Yes
Interface
RJ-45
Security
Password protection
Yes
Password protection type
User
Video motion detection
Yes
IP address filtering
Yes
HTTPS encryption
Yes
Alert notification type
E-mail, Snapshot alert message
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
10 W
DC output voltage
12
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Storage temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
88.8 mm
Depth
284.1 mm
Height
83.6 mm
Weight
813 g
Package width
120 mm
Package depth
350 mm
Package height
120 mm
Package weight
1.09 kg
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Resource CD
Yes
Other features
Data transfer rate
16 Mbit/s
Browser supported
Internet Explorer 8.0+
Technical details
Removable IR-cut filter
Yes
Logistics data
Master (outer) case width
408 mm
Master (outer) case length
425 mm
Master (outer) case height
490 mm
Master (outer) case weight
15.1 kg
Quantity per master (outer) case
12 pc(s)
Brand Image Product code Product Stock Price from
LevelOne FCS-4051 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling LevelOne FCS-4051 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling
(show image)
FCS-4051 GEMINI PTZ IP Network Camera, 2-Megapixel, 20X Optical Zoom, Indoor/Outdoor, IR LEDs, two-way audio, 802.3at PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5096 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall LevelOne FCS-5096 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
(show image)
FCS-5096 GEMINI Zoom IP Network Camera, 2-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall
(show image)
FCS-5095 Gemini Zoom IP Camera, 8-Mp, H.265, 802.3At, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-3098 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling LevelOne FCS-3098 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling
(show image)
FCS-3098 Gemini Zoom IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling LevelOne FCS-3096 security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling
(show image)
FCS-3096 Gemini IP Camera, 8-Mp, H.265, 802.3Af, PoE, IR Leds, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-3097 security camera Dome IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall LevelOne FCS-3097 security camera Dome IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall
(show image)
FCS-3097 GEMINI Zoom Dome IP Network Camera, 5-Megapixel, H.265, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5094 security camera Bullet IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall LevelOne FCS-5094 security camera Bullet IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall
(show image)
FCS-5094 GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5101 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5101 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5101 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall
(show image)
FCS-5093 GEMINI Fixed IP Network Camera, 8-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5104 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5104 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5104 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)