location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C27F591FDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC27F591FDU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088212456
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 355921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:57:41
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 3000:1
  • - 37 W
Long product name Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White :
The long product name of Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" LCD VA 1800R, W-LED, 1920 x 1080, 250 cd/m², 4 ms, Mega DCR, HDMI, D-Sub, Display Port, B class, 614.2 x 457.3 x 270.4 mm
More>>>
Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White:
The official description of Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The deepest screen curve for the most deeply immersive viewing experience

Wrapping around your field of vision like your local iMax theatre screen, the 1800R screen — with its 1.8m radius of arc for greater curvature — creates a wider field of view and enhances depth perception. The screen’s curve will fully immerse you in all your content.

- The deeper 1800R screen curvature allows your eyes to track smoothly. In clinical tests this reduced eye strain when compared to viewing a flat screen.
- Eye Saver Mode reduces eye strain, providing a comfortable viewing experience.
- Flicker Free technology minimises distracting screen flicker.Deeper screen curve and Eye Saver Mode for greater viewing comfortSimply stunning image quality that brings your content to life
- Samsung’s Active Crystal Colour technology supports a wider range of colours than its standard monitors for richer, more vibrant colours and vivid picture quality.
- Samsung’s advanced VA panel technology and 3000:1 contrast ratio deliver deeper blacks and brilliant whites.Simply stunning image quality that brings your content to lifePerfectly smooth gameplay with AMD FreeSync
- By synching screen refresh rate with image frame rate, AMD FreeSync ensures flawlessly smooth gameplay.
- Instantly optimising screen colours and contrast, Game Mode ensures you get to see game scenes at their best.
- The rapid 4ms video response time renders even the fastest on-screen movement.Perfectly smooth gameplay with AMD FreeSyncSculpted curvature front and rear for a stylish, modern design
- Sculpted front and rear panel curves combine with a glossy finish in a stylish design.
- The 3-sided boundless screen design enhances the display’s visual appeal and draws your eyes deep into its curve
- The simple circular stand blends form and function to provide stable support with elegance.Sculpted curvature front and rear for a stylish, modern designBuilt-in speakers and multiple ports for all your entertainment needs
- Built-in dual stereo speakers: Dual 5-watt speakers embedded into the display let you enjoy movies, games, and online content without cluttering your desktop.
- Triple connection interface: HDMI, DP, and D-sub ports provide a connection interface that lets you hook up other devices with ease.

Short summary description Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White:
This short summary of the Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C27F591FDU, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Silver, White

Long summary description Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White:
This is an auto-generated long summary of Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White based on the first three specs of the first five spec groups.

Samsung C27F591FDU. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Silver, White

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Screen shape *
Curved
Screen curvature rating
1800R
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080)
Supported video modes
1080i, 1080p
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.3113 x 0.3113 mm
DDC/CI
Yes
Display brightness (min)
200 cd/m²
Screen curvature
180 cm
3D
No
Performance
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
5 W
Design
Product color *
Silver, White
Feet color
Silver
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
HDCP
Yes
DC-in jack
Yes
Card reader integrated
No
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
No
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-2 - 20°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
37 W
Power consumption (standby) *
0.3 W
Power consumption (max)
45 W
AC input voltage
100 - 240 V
Annual energy consumption
54 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
AC, HDMI
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
614.2 mm
Depth (with stand)
270.4 mm
Height (with stand)
457.3 mm
Weight (with stand)
4.4 kg
Width (without stand)
614.2 mm
Depth (without stand)
142.9 mm
Height (without stand)
362.9 mm
Weight (without stand)
3.5 kg
Packaging data
Package width
702 mm
Package depth
446 mm
Package height
200 mm
Package weight
6.4 kg
User Guide on CD-ROM
Yes
Logistics data
Harmonized System (HS) code
85285210
Other features
AC adapter included
Yes
Display
LCD
On/off switch
Yes
Built-in subwoofer
No
TV tuner integrated
No
Easy to install
Yes
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2018-03-31 06:16:06
Uk has collected 27 expert reviews for Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
uk.hardware.info
Updated:
2018-03-31 06:15:51
Computer equipment in the living room can be a source of many household discussions. This is the field where design monitors shine. It is a completely different market than what we usually dwell in, but there are plenty of options to choose from if the ey...
Bottom line If you are looking for a screen that also looks appealing, you have quite a few choices, for various tastes. Chances are that you can find one in our test range. One of our conclusions is that the thinner screens come with limited video inputs. The more s...
0%
avforums.com
Updated:
2018-03-31 06:16:04
The 27-inch CF591 is the latest Full HD curved PC monitor from Samsung and was released earlier in 2016 alongside the similarly shaped 27- and 23.5-inch CF390. The CF591 is billed, slightly ironically given the shape, as an all-rounder for business and ho...
Good Capable of superb accuracy, Low input lag, Good contrast, Gorgeous design...
Bad Higher resolution would be nice, Weak vertical viewing angles...
Bottom line If having a cool looking setup is one of your decision-making criteria – and there's nothing wrong with that, might we add – then the 27-inch Samsung CF591 is one of the most attractive monitors on the market with its curved, bezel-less design complemente...
80%
expertreviews.co.uk
Updated:
2018-03-31 06:16:04
The screen’s 1.8-metre radius curve (so if you were sat at the centre of a complete ring of these monitors, they would be 1.8 metres away from you) is a little tighter than the 2-metre curves I’ve seen on other bent screens such as the AOC C3583FQ and Ben...
Bottom line Impressive image quality and an easy-to-use interface, but this curved, 1080p screen costs a fortune...
60%
Brand Image Product code Product Stock Price from
Samsung C27F390FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung C27F390FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27F390FHU C27F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster C27H580FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Blue Samsung SyncMaster C27H580FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Blue
(show image)
LC27H580FDU C27H580FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LC32H711QEU LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD White Samsung LC32H711QEU LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD White
(show image)
LC32H711QEU LC32H711QEU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster C27H711QEU LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White Samsung SyncMaster C27H711QEU LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White
(show image)
LC27H711QEU C27H711QEU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Gray Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Gray
(show image)
LC34F791WQU C34F791WQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27FG70FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung C27FG70FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27FG70FQU C27FG70FQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27F350FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S27F350FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27F350FHU S27F350FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LC27F396FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung LC27F396FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27F396FHU LC27F396FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27E370D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White, Blue Samsung S27E370D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White, Blue
(show image)
LS27E370DS S27E370D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LS27E390HS LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Blue Samsung LS27E390HS LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Blue
(show image)
LS27E390HS LS27E390HS 0.00
(excl. VAT)
0 (incl. VAT)