location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne SFP-3211 network transceiver module Fiber optic 1250 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.25Gbps Single-mode SFP Transceiver, 20km, 1310nm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFP-3211 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0878742009144 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne SFP-3211 network transceiver module Fiber optic 1250 Mbit/s 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP Fiber optic 1250 Mbit/s
  • - Wavelength: 1310 nm
  • - Hot-swap
  • - Input voltage: 3.3 V
Long product name LevelOne SFP-3211 network transceiver module Fiber optic 1250 Mbit/s 1310 nm :
The long product name of LevelOne SFP-3211 network transceiver module Fiber optic 1250 Mbit/s 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.25 Gbps, SFP, LC, 1310nm, 10 km
More>>>
LevelOne SFP-3211 network transceiver module Fiber optic 1250 Mbit/s 1310 nm:
The official description of LevelOne SFP-3211 network transceiver module Fiber optic 1250 Mbit/s 1310 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne SFP-3211 is a high performance and cost-effective single-mode SFP transceiver. Intended for use with Gigabit Ethernet, it provides up to 1.25 Gbps bidirectional data transfer rate on a single duplex fiber core. For use with 9 micron fiber cables, it can reach a distance of up to 10km. The SFP-3211 transceiver operates using a wavelength of 1310nm with a FP Laser Diode light source and has a LC connector.

- 1310nm FPLD
- Data Rate: 1.25Gbps, NRZ
- Single +3.3V Power Supply
- RoHS Compliant and Lead-free
- AC/DC Differential Electrical Interface
- Compliant with Multi-Source Agreement (MSA)
- Duplex LC Connector
- Compliance with specifications for IEEE-802.3z Gigabit Ethernet at 1.25Gbps
- Compliance with ANSI specifications for Fiber Channel applications at 1.06bps
- No configuration or installation software required
- Eye Safety Designed to meet LASER Class 1 comply with EN60825-1

Short summary description LevelOne SFP-3211 network transceiver module Fiber optic 1250 Mbit/s 1310 nm:
This short summary of the LevelOne SFP-3211 network transceiver module Fiber optic 1250 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne SFP-3211, Fiber optic, 1250 Mbit/s, SFP, LC, 9/125 µm, 10000 m

Long summary description LevelOne SFP-3211 network transceiver module Fiber optic 1250 Mbit/s 1310 nm:
This is an auto-generated long summary of LevelOne SFP-3211 network transceiver module Fiber optic 1250 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

LevelOne SFP-3211. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Safety: EN 60825-1, Certification: CE, FCC. Input voltage: 3.3 V, Maximum voltage: 6 V, Maximum current: 0.3 A. Width: 57 mm, Depth: 12 mm, Height: 13.7 mm. Package width: 106 mm, Package depth: 20 mm, Package height: 65 mm

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1250 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Fiber optic connector
LC
Fiber cable diameters supported (core/cladding)
9/125 µm
Maximum transfer distance
10000 m
Wavelength
1310 nm
Tx power (min)
-9.5 dBmW
Tx power (max)
-3 dBmW
Networking standards
IEEE 802.3z
Duplex system
Full
Fiber ports quantity
1
Features
Plug and Play
Yes
Hot-swap
Yes
Safety
EN 60825-1
Certification
CE, FCC
Power
Input voltage
3.3 V
Power
Maximum voltage
6 V
Maximum current
0.3 A
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
57 mm
Depth
12 mm
Height
13.7 mm
Weight
20 g
Packaging data
Package width
106 mm
Package depth
20 mm
Package height
65 mm
Package weight
35 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85369010
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)