location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Omnia I8000 Omnia2 9.4 cm (3.7") 1500 mAh Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omnia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I8000 Omnia2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-I8000KKAFOP
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:52:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Omnia I8000 Omnia2 9.4 cm (3.7") 1500 mAh Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9.4 cm (3.7") 480 x 800 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - 1500 mAh
More>>>
Short summary description Samsung Omnia I8000 Omnia2 9.4 cm (3.7") 1500 mAh Black, Red:
This short summary of the Samsung Omnia I8000 Omnia2 9.4 cm (3.7") 1500 mAh Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Omnia I8000 Omnia2, 9.4 cm (3.7"), 480 x 800 pixels, Black, Red

Long summary description Samsung Omnia I8000 Omnia2 9.4 cm (3.7") 1500 mAh Black, Red:
This is an auto-generated long summary of Samsung Omnia I8000 Omnia2 9.4 cm (3.7") 1500 mAh Black, Red based on the first three specs of the first five spec groups.

Samsung Omnia I8000 Omnia2. Display diagonal: 9.4 cm (3.7"), Display resolution: 480 x 800 pixels. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: Black, Red. Weight: 129 g

Display
Display diagonal *
9.4 cm (3.7")
Display resolution *
480 x 800 pixels
Display number of colors
65536 colors
Storage
Internal memory
8192 MB
Camera
Digital zoom
4x
Front camera type *
Single camera
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
GPRS
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Design
Product color *
Black, Red
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Events reminder, Stopwatch, To-do list
Speakerphone
Yes
Push-to-Talk (PTT)
No
Navigation
Assisted GPS (A-GPS)
Yes
Multimedia
FM radio
Yes
Call management
Conference call
Yes
Software
Bundled software
Pocket Internet Explorer/Opera 9.5, Mobile Office
Battery
Battery capacity *
1500 mAh
Talk time (2G)
12 h
Standby time (2G)
430 h
Weight & dimensions
Width
59.6 mm
Depth
12.3 mm
Height
118 mm
Weight *
129 g
Other features
Touchscreen
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 13:27:40
Uk has collected 83 expert reviews for Samsung Omnia I8000 Omnia2 9.4 cm (3.7") 1500 mAh Black, Red and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
whatmobile.net
Updated:
2011-08-07 13:27:16
When LG released the GM750, it decided to put its S-Class user interface over the front of Windows Mobile 6.5, with separate menus and applications to keep you from having to endure some of the antiquated features of Microsoft’s ageing OS.Of course, it...
80%
trustedreviews.com
Updated:
2011-08-07 13:27:18
Samsung's Omnia handset was a pretty popular smartphone when it was originally released, but the march of time is never kind to phones so an update is more than a little overdue. With the Omnia II Samsung is hoping to make up for lost time by kitting the...
70%
3g.co.uk
Updated:
2011-08-07 13:27:22
on the Samsung Omnia II The Samsung Omnia II has a lot going for it: Windows Mobile, and the useful Microsoft Office applications for a start. It’s certainly full of high-end features, including a decent five-megapixel camera, accurate GPS mapping and...
Good For Samsung Omnia II, The Samsung Omnia II is a great looking handset with an awesome screen.
Bad for Samsung Omnia II...
60%
electricpig.co.uk
Updated:
2011-08-07 13:27:22
We’ve been waiting patiently for the Samsung Omnia 2 ever since we first played with it in June. Sammy opted to hold its super smartphone with a palatial screen until Windows Mobile 6.5 arrived on the scene, but now it’s here, ready to take on the H...
Good AMOLED screen dazzles, Windows Mobile has been tarted up...
Bad Lag like a 56k modem...
Bottom line A beefy smartphone marred only by some slowdown...
80%
pcadvisor.co.uk
Updated:
2011-08-07 13:27:27
Product Code: GT-I8000KKEXEU On the surface, the Samsung Omnia II seems to be the Windows Mobile phone that fans have been waiting for. With its gorgeous 3.7-inch AMOLED touch display, attractive design, and impressive specs, this phone is a real he...
Bottom line The Samsung Omnia II is an excellent upgrade from the original Omnia and definitely one of the best Windows Mobile phones available. The crash we experienced was disturbing, however, even though it happened only once. We was also disappointed with bot...
80%
gadgetshow.channel5.com
Updated:
2011-08-07 13:27:27
Samsung's last Windows Mobile-packing smartie, packing AMOLED screen, 3G, Wi-Fi and five megapixel camera. It looks a lot like the Samsung Jet, but bolts in the latest edition of Windows Mobile, so you can stock up on third party apps and multitask lik...
Good The stunning AMOLED display stretches across 3.7-inches of pixel-perfect joy. Pictures and flicks have never looked better on a handset. Samsung's also ported its TouchWhiz 2.0 UI across from the Jet on to the Samsung Omnia 2, so there are plenty of w...
Bad It also means Samsung's carried across its "Cube" interface for browsing all your media by twisting the sides of a cube. It's more time-consuming to bring up than the individual folders, so flashy but ultimately annoying. There's also no getti...
Bottom line The Samsung Omnia 2 is still a gorgeously crafted handset which almost goes toe to toe with the iPhone for multimedia prowess. As Windows Mobile handsets go, the HTC HD2 is better for typing, but if you're looking for something smaller and more sturdy...
80%
techradar.com
Updated:
2011-08-07 13:27:29
With the Apple iPhone currently king of all it surveys, there's a fascinating scrap going on further down the table of smartphones.Some, such as BlackBerry, are sanguine, largely allowing their QWERTY-based offerings to carry on as normal, but the Sams...
Good Spectacularly bright screen, Excellent range of connectivity options, Good mistake correction dictionary, 5MP camera...
Bad Occasional build quality niggles, Laggy performance, Weak battery life, Resistive touchscreen...
Bottom line With the Apple iPhone currently king of all it surveys, there's a fascinating scrap going on further down the table of smartphones.Some, such as BlackBerry, are sanguine, largely allowing their QWERTY-based offerings to carry on as normal, but the Sam...
70%
fonehome.co.uk
Updated:
2011-08-07 13:27:29
The Samsung Omnia 2 has finally landed at Fonehome Towers, and now it’s here, ready to take on the HTC HD2 with its chunky spec list and styled-up skin on Microsoft’s Windows Mobile 6.5. Has it been worth the wait? Read on to find out…Handling the Sams...
Bottom line A smatphone that packs a real punch, marred only by slowdown in reponseLoveAMOLED screen, TouchFlo interface that tarts up WinMoHateThe lag time – someone needs some caffeineThe specScreen: 480×800, 3.7-inchesConnectivity: HSDPA, Wi-Fi, GPS, BluetoothC...
80%
tracyandmatt.co.uk
Updated:
2011-08-07 13:27:29
The original Samsung Omnia i900 was an extremely popular device and I loved mine when I first got it. Unfortunately as time goes on and smartphones get better and better it didn't actually take me very long to swap my Omnia for a bigger and better devi...
Bottom line The Omnia II is an amazing device. Its a million miles away from the original Omnia. That one was good but this one is supa-doopa with a cherry on top!The screen is without doubt the best I have seen to date. Windows Mobile 6.5 works flawlessly and a l...
0%
digitalversus.com
Updated:
2011-08-07 13:27:30
The Omnia II is Samsung's first phone to include the updated version 6.5 of Microsoft's Windows Mobile OS, now known as Windows Phone. With plenty of quality multimedia hardware and exciting features, this handset should appeal to professionals and or...
Good Simple, welldefined interface, Faster, smoother user experience, Quality screen, Plenty of room to personalise the phone, Reasonable photos...
Bad Several different interfaces can be confusing, Battery life, Screen less useful in direct sunlight, Still slow in places, Some menus still too complicated...
80%
pz10.com
Updated:
2011-08-07 13:27:30
SAMSUNG I8000 OMNIA II review:A Surprising Experience All Reviews :: A Surprising Experience (Samsung I8000 OMNIA II) Samsung I8000 Omnia II Specifications Page 1 2 3 4 5 6 7 8 9 10 Samsungs top tier of Omnia devices is populated by...
Bottom line The Samsung I8000 Omnia II is certainly a device that is hard to match, let alone beat and that much is clear with just a cursory glance at its specs. It also carries the aura of a new OS version pioneer, which in itself is enough to generate excitemen...
0%
goodgearguide.com.au
Updated:
2011-11-05 21:10:17
Hot on the heels of the original Samsung Omnia i900 launched in 2008, Samsung is back with the Samsung Omnia Icon smartphone. Known as the Samsung Omnia II or the Samsung Omnia i8000 internationally, the Omnia Icon smartphone raises the bar with a massive AMOLED touch screen, a five-megapixel camera and juicy upgrades to Samsungs TouchWIZ interface. Our review unit was an international model (Samsung Omnia II or Samsung Omnia i8000). The Australian model will be almost identical, but well upd...
Good AMOLED display, 3.5mm headphone jack, TouchWIZ UI improvements, HSDPA, GPS, 5-megapixel camera, 8GB internal memory...
Bad Resistive touch screen rather than capacitive, widgets can become sluggish, interface isn’t as slick or polished as HTC’s TouchFLO 3D, lag in certain menus...
Bottom line The Samsung Omnia Icon’s TouchWIZ UI isn’t as slick or polished as some of the alternatives, but it remains an excellent way to spice up the normally drab and clunky Windows Mobile UI. It’s not perfect, but a superb display, excellent fe...
80%
uk.askmen.com
Updated:
2014-05-16 01:35:39
Samsung know that to compete with a device like the iPhone, it is necessary to have an obvious and impressive hook -- and that is exactly what they have accomplished. The Samsung Omnia II has the biggest AMOLED display seen yet in a phone, with a measurem...
89%
techadvisor.co.uk
Updated:
2018-11-01 05:42:48
Product Code: GT-I8000KKEXEU On the surface, the Samsung Omnia II seems to be the Windows Mobile phone that fans have been waiting for. With its gorgeous 3.7-inch AMOLED touch display, attractive design, and impressive specs, this phone is a real he...
Bottom line The Samsung Omnia II is an excellent upgrade from the original Omnia and definitely one of the best Windows Mobile phones available. The crash we experienced was disturbing, however, even though it happened only once. We was also disappointed with bot...
80%