location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Pro 772dn Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3Z54B/SHOW
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 17:55:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Thermal inkjet Color printing
  • - 2400 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A3 55 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1536 MB Built-in processor 1500 MHz
  • - 59.5 kg
Long product name HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm :
The long product name of HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Pro MFP 772dn
More>>>
HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm:
The official description of HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP’s lowest cost for colour
Colour printing is within every business’ budget with HP PageWide Technology. Produce low-cost, professional-quality colour on sizes up to A3, and get the results you expect from HP for an exceptional value you can rely on.

Minimal interruptions. Maximum uptime.
Annoying interruptions and complex maintenance slow down printing and ultimately, the pace of business. Avoid pauses in productivity with an HP PageWide Pro designed for maximum uptime, and count on reliable results day in and day out.

Strong security designed to detect and stop attacks
HP Print Security isn’t just about securing printers. It’s about helping to secure your network with real-time threat detection, automated monitoring, and software validation. Easily set configuration policies and automatically validate settings for every HP printer in your fleet.

Short summary description HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm:
This short summary of the HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide MFP 772dn, Thermal inkjet, Color printing, 2400 x 1200 DPI, A3, Direct printing, White

Long summary description HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm:
This is an auto-generated long summary of HP PageWide MFP 772dn Thermal inkjet A3 2400 x 1200 DPI 55 ppm based on the first three specs of the first five spec groups.

HP PageWide MFP 772dn. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 55 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A3. Direct printing. Product color: White

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Print speed (color, normal quality, A4/US Letter)
55 ppm
Duplex print speed (ISO/IEC 24734) mono
24 ipm
Duplex print speed (ISO/IEC 24734) color
24 ipm
Time to first page (black, normal)
8.25 s
Time to first page (color, normal)
8.25 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
55 cpm
Copy speed (color, normal quality, A4)
55 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, PC, USB
Scan speed (black)
50 inch/min
Scan speed (color)
50 inch/min
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
2500 - 15000 pages per month
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PCLm, PJL, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
1200 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Maximum input capacity
5200 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Lightweight paper, Matte paper, Photo paper, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Non-ISO print media sizes
Executive, Ledger (media size), Letter, Oficio, Statement
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
1536 MB
Built-in processor
Yes
Processor frequency
1500 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
50 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
70 W
Power consumption (ready)
21 W
Power consumption (sleep)
2 W
Power consumption (off)
0.25 W
Energy Star Typical Electricity Consumption (TEC)
1.38 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
598 mm
Depth
531 mm
Height
572 mm
Weight
59.5 kg
Technical details
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:43:13
Uk has collected 1 expert review for HP PageWide Pro 772dn Multifunction Printer but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%