location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TS6150 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS6150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2229C006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4058154234341 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA TS6150 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Pigment black, Yellow
  • - A4
  • - Color copying Color scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, PIXMA Cloud Link
  • - USB port Wi-Fi Bluetooth
  • - 6.2 kg
Long product name Canon PIXMA TS6150 Inkjet A4 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA TS6150 Inkjet A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800x1200 dpi, 10/15 ipm, A4/A5/B5, CIS, USB B, Wi-Fi, 372x315x139 mm, black
More>>>
Canon PIXMA TS6150 Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA TS6150 Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A smart, connected and stylishly small 5-ink home All-In-One for fast, high quality family photo and document printing.

Smart, stylish and connected All-In-One
This beautifully compact All-In-One lets you print, scan and copy superb photos and crisp documents at home. It has a 7.5cm touchscreen, 5 single inks and comes ready to use with smart wireless and cloud connectivity.

Smart connectivity
Connect easily to smart devices via a range of options including Bluetooth for easy Wi-Fi print and scan using the Canon PRINT app.

Freedom of the cloud
Experience the freedom of cloud printing and scanning straight from the printer. It takes seconds with PIXMA Cloud link accessed via the printer screen or Canon PRINT app.

Touch and tap control
Fun printing is just a fingertip away with a 7.5 cm colour touchscreen and shortcut buttons. A simplified interface mirrors the Canon PRINT app for a seamless experience.

Compact quality
Beautifully small All-In-One with Canon’s enhanced print head technology and 5 single inks for high quality borderless printing and scanning in any home environment.

Versatile and cost effective
Only change the colour you need with individual inks and handle both photo and paper media with dual feeders. Save with XL or XXL tank options and auto 2-sided printing.

Short summary description Canon PIXMA TS6150 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA TS6150 Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TS6150, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Canon PIXMA TS6150 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS6150 Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TS6150. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) color
10 ipm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
6.5 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Edge erase function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
ADF scanner
Scan technology
CIS
Input color depth
16 bit
Output color depth
8 bit
Scan speed (ADF, A4)
4 ppm
Fax
Faxing *
No
Features
Number of print cartridges *
5
Printing colors *
Black, Cyan, Magenta, Pigment black, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
120 sheets
Paper input type
Cassette, Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Borderless printing media sizes
10x15, 13x18, 13x13, 20x25, A4
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Bluetooth, USB, Wireless LAN
USB port
Yes
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, PIXMA Cloud Link
Performance
Card reader integrated
No
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
7.62 cm (3")
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
14 W
Power consumption (standby)
0.8 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Mobile operating systems supported
Android, Windows 10 Mobile, iOS
Other operating systems supported
Android, iOS
Minimum storage drive space
1500 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
372 mm
Depth
315 mm
Height
139 mm
Weight
6.2 kg
Packaging content
Bundled software
MP Driver including Scanning Utility, My Image Garden with Full HD Movie Print 12, Quick Menu
Logistics data
Harmonized System (HS) code
84433100
Other features
Downloadable software
Easy-WebPrint EX
Noise level
46 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:04:22
Uk has collected 12 expert reviews for Canon PIXMA TS6150 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
gadgetscentral.co.uk
Updated:
2019-12-01 15:04:22
The Canon Pixma TS6150 is aimed at home users with a creative bent. A monument to polished black plastic, its looks might be a matter of taste, but its squat stance and uncluttered panels both appeal – control is via a 7.5cm colour touchscreen.Despite i...
Bottom line Overall, this is a classy MFP. Compact and quiet, it's easy to live with, and offers great all-round performance with few rough edges. It's easy to recommend, then, but high-volume users should beware its comparatively high black ink costs...
0%
itpro.co.uk
Updated:
2019-12-01 15:04:22
Sign up for our daily newsletterThe TS6150 is aimed at home users with a creative bent. A monument to polished black plastic, its looks might be a matter of taste, but its squat stance and uncluttered panels both appeal – control is via a 7.5cm colour t...
0%
itpro.co.uk
Updated:
2019-12-01 15:04:22
Sign up for our daily newsletterThe TS6150 is aimed at home office users with a creative bent. A monument to polished black plastic, its looks might be a matter of taste, but its squat stance and uncluttered panels both appeal – control is via a 7.5cm c...
Good Speedy printing, Great scan and print quality, Petite dimensions...
Bad Slow duplex printing, Disappointing colour photocopies, Assorted design niggles...
Bottom line The Canon Pixma TS6150 is a classy MFP. Compact and quiet, it's easy to live with, and offers great all-round performance with few rough edges. It's easy to recommend, then, but high-volume users should beware its comparatively high black ink costs...
100%
expertreviews.co.uk
Updated:
2019-12-01 15:04:22
Expensive black prints aside, there’s plenty to love about the Pixma TS6150. It produced our 25-page text test at 12ppm – typically for the Pixma range, draft printing was no quicker – and colour graphics at 3.9ppm. It’s more impressive when printing phot...
Good Five-ink setup, Rapid performance speeds, High-quality prints and scans...
Bad Slow duplex prints, Poor colour photocopies, Black prints are expensive...
Bottom line If you're after a creative all-rounder for the home, it's hard to beat Canon's Pixma TS6150...
100%
Country Distributor
Deutschland 1 distributor(s)