location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1Z36AA barcode reader Handheld bar code reader Linear Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1Z36AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z1Z36AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780639306 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 357917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 04:11:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2020
Product end of life date
Bullet Points HP Z1Z36AA barcode reader Handheld bar code reader Linear Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld bar code reader Black
  • - Sensor type: Linear
  • - Wired Standard interfaces: USB
  • - Power source type: USB
Long product name HP Z1Z36AA barcode reader Handheld bar code reader Linear Black :
The long product name of HP Z1Z36AA barcode reader Handheld bar code reader Linear Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Linear Barcode Scanner II
More>>>
HP Z1Z36AA barcode reader Handheld bar code reader Linear Black:
The official description of HP Z1Z36AA barcode reader Handheld bar code reader Linear Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver an efficient customer experience with the handheld HP Linear Barcode Scanner II, which reads common 1D barcodes, including barcodes from mobile devices, and keeps your associates comfortable with an ergonomic design that can be used by hand or set it in the stand for presentation mode.

Short summary description HP Z1Z36AA barcode reader Handheld bar code reader Linear Black:
This short summary of the HP Z1Z36AA barcode reader Handheld bar code reader Linear Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1Z36AA, Handheld bar code reader, Linear, Wired, USB, 1.9 m, Black

Long summary description HP Z1Z36AA barcode reader Handheld bar code reader Linear Black:
This is an auto-generated long summary of HP Z1Z36AA barcode reader Handheld bar code reader Linear Black based on the first three specs of the first five spec groups.

HP Z1Z36AA. Type: Handheld bar code reader, Sensor type: Linear. Connectivity technology: Wired, Standard interfaces: USB, Cable length: 1.9 m. Product color: Black. Power source type: USB. Weight: 147.3 g, Width: 163 mm, Depth: 91 mm

Scanning
Type *
Handheld bar code reader
Sensor type *
Linear
Ports & interfaces
Connectivity technology *
Wired
Standard interfaces *
USB
Cable length
1.9 m
Performance
Product color *
Black
Power
Power source type *
USB
Weight & dimensions
Width
163 mm
Depth
91 mm
Height
41 mm
Weight *
147.3 g
Country Distributor
United Kingdom 1 distributor(s)