HP logo

HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
320587
Info modified on:
13 Nov 2024, 01:10:22
Warranty:
3 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black:

Engage One Top Mount 2x20 CFD

HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black:

Frame easily readable price, product, and order information for customers on the HP Engage One Top Mount 2 x 20 CFD, HP’s smallest and thinnest CFD, designed to complement your HP Engage One. It has cleanable[1] edge-to-edge glass and customizable colors and fonts so you can personalize your content.

Short summary description HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black:

HP ElitePOS Top Mount 2x20 CFD, 2 lines, 20 digits, 9 mm, 24 x 32 dot, 600 cd/m², 135.28 x 19 mm

Long summary description HP ElitePOS Top Mount 2x20 CFD 20 digits USB 2.0 Black:

HP ElitePOS Top Mount 2x20 CFD. Display number of lines: 2 lines, Display digits: 20 digits, Digit size: 9 mm. Product color: Black, Mean time between failures (MTBF): 30000 h, Certification: FCC, CE, VCCI, RCM, KCC, ICE, CSA, EAC. Interface: USB 2.0. Power source type: DC. Width: 157.5 mm, Depth: 34.5 mm, Height: 12.9 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.