NETGEAR logo

NETGEAR WNA1000 150 Mbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110343
Info modified on:
21 Oct 2022, 10:14:32
Long product name NETGEAR WNA1000 150 Mbit/s:

WNA1000 Wireless-N 150 USB Adapter, Black, WPS, IEEE 802.11 b/g, 21.5g

NETGEAR WNA1000 150 Mbit/s:

Better wireless performance for older and newer notebooks

- Provides better range and speed than Wireless-G adapter
- Surf, email, stream music, play on-line games, and make Internet phone calls
- Easy secured setup with Push ‘N’ Connect using Wi-Fi Protected Setup™ (WPS)
- Works with NETGEAR and other Wireless-G and Wireless-N devices

Features

- Compared to Wireless-G, Wireless-N 150 provides better wireless coverage with Wireless-G devices and better speed with Wireless-N 300 devices
- Provides enough bandwidth to support music downloads, file sharing and multimedia applications
- Backward compatible with Wireless-G hotspots
- Designed for your notebook or desktop PC

Short summary description NETGEAR WNA1000 150 Mbit/s:

NETGEAR WNA1000, Wireless, USB, 150 Mbit/s, Black

Long summary description NETGEAR WNA1000 150 Mbit/s:

NETGEAR WNA1000. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 150 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). USB powered. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.