location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTUNILB mobile phone case 11.9 cm (4.7") Pull case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTUNILB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTUNILB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595489242
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area CSTUNILB mobile phone case 11.9 cm (4.7") Pull case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pull case 11.9 cm (4.7") Any brand
  • - Faux leather
  • - Blue
  • - Dust resistant, Scratch resistant
More>>>
Short summary description Area CSTUNILB mobile phone case 11.9 cm (4.7") Pull case Blue:
This short summary of the Area CSTUNILB mobile phone case 11.9 cm (4.7") Pull case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Area CSTUNILB, Pull case, Any brand, Alcatel: Go Play, OT Idol 2, OT Idol 2 S, OT Idol 3 (4.7), OT Pop C7, OT Pop S7 Amazon: Fire Phone..., 11.9 cm (4.7"), Blue

Long summary description Area CSTUNILB mobile phone case 11.9 cm (4.7") Pull case Blue:
This is an auto-generated long summary of Area CSTUNILB mobile phone case 11.9 cm (4.7") Pull case Blue based on the first three specs of the first five spec groups.

Area CSTUNILB. Case type: Pull case, Brand compatibility: Any brand, Compatibility: Alcatel: Go Play, OT Idol 2, OT Idol 2 S, OT Idol 3 (4.7), OT Pop C7, OT Pop S7 Amazon: Fire Phone..., Maximum screen size: 11.9 cm (4.7"), Surface coloration: Monochromatic, Product color: Blue

Features
Maximum screen size *
11.9 cm (4.7")
Features
Compatibility *
Alcatel: Go Play, OT Idol 2, OT Idol 2 S, OT Idol 3 (4.7), OT Pop C7, OT Pop S7 Amazon: Fire Phone Apple: iPhone 6, iPhone 6s Archos: 50B Oxygen, 50B Platinum, Neon 50 Asus: Zenfone 2 Laser ZE500KL, Zenfone 2 ZE500CL, Zenfone 5, Zenfone GO ZC500TG BlackBerry: Leap, Z3, Z30 Brondi: Gladiator 3 HTC: Desire 510, Desire 516, Desire 526, Desire 601, Desire 610, Desire 620, Desire 626, J Butterfly, One, One (M8), One (M9), One A9, One mini 2, One X+ Haier: Haier W970 Huawei: Ascend D2, Ascend G526, Ascend G610, Ascend G620S, Ascend G630, Ascend G700, Ascend P2, Ascend P7, Ascend Y625, Ascend Y635, Honor 3c, Honor 4C (G Play mini), Honor 6, Honor Holly, P8, P8 Lite, Y5, Y6 LG: Bello II, G2 D802, G3 S D722, G3 Stylus D690N, G4c, Google Nexus 5, L Bello D331, L80, Magna, Nexus 5X, Zero Mediacom: Phonepad duo G501, Phonepad duo S501, Phonepad duo X500, Phonepad duo X510U Microsoft: Lumia 535, Lumia 540, Lumia 550, Lumia 640, Lumia 950 Motorola: Moto G (2014), Moto G (gen 3) NGM: Dynamic Stylo +, Escape, Forward Prime, Racing GP, Zero Nokia: Lumia 730, Lumia 735, Lumia 830, Lumia 930 OnePlus: OnePlus X Samsung: Ativ S i8750, Galaxy A3 (2016), Galaxy A5, Galaxy A5 (2016), Galaxy E5 E500F, Galaxy Grand Prime G530F, Galaxy J5 J500F, Galaxy K Zoom C115, Galaxy Nexus i9250, Galaxy Note N7000, Galaxy S III i9300, Galaxy S III LTE i9305, Galaxy S III Neo I9301, Galaxy S4 Active i9295, Galaxy S4 i9500, Galaxy S4 i9515 Value Edition, Galaxy S4 LTE i9505, Galaxy S4 LTE+ i9506, Galaxy S5 Active, Galaxy S5 G900F, Galaxy S5 Neo G903F, Galaxy S5 Plus G901F, Galaxy S6 active G890, Galaxy S6 Duos, Galaxy S6 Edge G925F, Galaxy S6 G920F Sony: Xperia E3, Xperia M2, Xperia M2 Aqua, Xperia M4 Aqua, Xperia M5, Xperia Z, Xperia Z1, Xperia Z2, Xperia Z3, Xperia Z3+, Xperia Z5 Vodafone: Smart 4 Classic, Smart 4 Power, Smart 4 Turbo, Smart Prime Wiko: Bloom, Getaway, Highway, Highway Pure 4G, Highway Signs, Highway Star 4G, Iggy, Lenny, Lenny 2, Rainbow, Rainbow Jam, Rainbow Lite, Rainbow Lite 4G, Rainbow UP 4G, Ridge 4G, Selfie 4G, Wax Yota: Yotaphone 2 ZTE: Blade A430, Blade A450, Blade Apex 2
Case type *
Pull case
Material *
Faux leather
Product color *
Blue
Surface coloration
Monochromatic
Brand compatibility *
Any brand
Protection features
Dust resistant, Scratch resistant
Weight & dimensions
Width
84 mm
Height
142 mm
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
20 mm
Package weight
40 g
Brand Image Product code Product Stock Price from
Area CSTUNILGN mobile phone case Holster Blue Area CSTUNILGN mobile phone case Holster Blue
(show image)
CSTUNILGN CSTUNILGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIM mobile phone case Holster Black Area CSTUNIM mobile phone case Holster Black
(show image)
CSTUNIM CSTUNIM 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMF mobile phone case Holster Purple Area CSTUNIMF mobile phone case Holster Purple
(show image)
CSTUNIMF CSTUNIMF 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILF mobile phone case Holster Purple Area CSTUNILF mobile phone case Holster Purple
(show image)
CSTUNILF CSTUNILF 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMB mobile phone case Holster Blue Area CSTUNIMB mobile phone case Holster Blue
(show image)
CSTUNIMB CSTUNIMB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILW mobile phone case Holster White Area CSTUNILW mobile phone case Holster White
(show image)
CSTUNILW CSTUNILW 0.00
(excl. VAT)
0 (incl. VAT)
Area CST1980FPW mobile phone case Flip case White Area CST1980FPW mobile phone case Flip case White
(show image)
CST1980FPW CST1980FPW 0.00
(excl. VAT)
0 (incl. VAT)
Area CST1980FP mobile phone case 12.9 cm (5.1") Flip case Black Area CST1980FP mobile phone case 12.9 cm (5.1") Flip case Black
(show image)
CST1980FP CST1980FP 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case - nero mobile phone case 12.7 cm (5") Folio Black Area Book Case - nero mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTA1950BK Book Case - nero 0.00
(excl. VAT)
0 (incl. VAT)
Area CST1980SLIMP mobile phone case Purple Area CST1980SLIMP mobile phone case Purple
(show image)
CST1980SLIMP CST1980SLIMP 0.00
(excl. VAT)
0 (incl. VAT)