Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Charger compatibility: Universal
- - Charger type: Auto
- - Power source type: Cigar lighter
- - Black
- - Contact
More>>>
Short summary description Area PLUGA2AAPPLE mobile device charger Universal Black Cigar lighter Auto:
This short summary of the Area PLUGA2AAPPLE mobile device charger Universal Black Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.
Area PLUGA2AAPPLE, Auto, Cigar lighter, Black
Long summary description Area PLUGA2AAPPLE mobile device charger Universal Black Cigar lighter Auto:
This is an auto-generated long summary of Area PLUGA2AAPPLE mobile device charger Universal Black Cigar lighter Auto based on the first three specs of the first five spec groups.
Area PLUGA2AAPPLE. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal, USB 2.0 ports quantity: 1. Product color: Black