location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTTPUC8505BKK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTTPUC8505BKK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595550836
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:06:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 13.2 cm (5.2") Meizu
  • - Faux leather, Thermoplastic polyurethane (TPU)
  • - Black
  • - Card pocket
More>>>
Short summary description Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black:
This short summary of the Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Area CSTTPUC8505BKK, Folio, Meizu, Meizu M5, 13.2 cm (5.2"), Black

Long summary description Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black:
This is an auto-generated long summary of Area CSTTPUC8505BKK mobile phone case 13.2 cm (5.2") Folio Black based on the first three specs of the first five spec groups.

Area CSTTPUC8505BKK. Case type: Folio, Brand compatibility: Meizu, Compatibility: Meizu M5, Maximum screen size: 13.2 cm (5.2"), Surface coloration: Monochromatic, Product color: Black

Features
Maximum screen size *
13.2 cm (5.2")
Compatibility *
Meizu M5
Case type *
Folio
Material *
Faux leather, Thermoplastic polyurethane (TPU)
Product color *
Black
Surface coloration
Monochromatic
Brand compatibility *
Meizu
Features
Closure type
Magnetic closure
Card pocket
Yes
Packaging data
Quantity per pack
1 pc(s)
Package width
175 mm
Package depth
100 mm
Package height
20 mm
Package weight
90 g
Brand Image Product code Product Stock Price from
Area CSTTPUA2023BKK mobile phone case 12.7 cm (5") Folio Black Area CSTTPUA2023BKK mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTTPUA2023BKK CSTTPUA2023BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 - Large mobile phone case 14 cm (5.5") Folio Blue Area Universale 360 - Large mobile phone case 14 cm (5.5") Folio Blue
(show image)
CSTAUNI360LB Universale 360 - Large 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case - bianca mobile phone case 12.7 cm (5") Folio White Area Book Case - bianca mobile phone case 12.7 cm (5") Folio White
(show image)
CSTA1950BKW Book Case - bianca 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case - blu mobile phone case 14 cm (5.5") Folio Blue Area Book Case - blu mobile phone case 14 cm (5.5") Folio Blue
(show image)
CSTA1950BKB Book Case - blu 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case - nero mobile phone case 12.7 cm (5") Folio Black Area Book Case - nero mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTA1950BK Book Case - nero 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue
(show image)
CSTAUNI360MB Universale 360 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Black Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Black
(show image)
CSTAUNI360MK Universale 360 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Orange Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Orange
(show image)
CSTAUNI360MO Universale 360 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue Area Universale 360 mobile phone case 11.9 cm (4.7") Wallet case Blue
(show image)
CSTAUNI360MP Universale 360 0.00
(excl. VAT)
0 (incl. VAT)
Area Universale 360 mobile phone case 14 cm (5.5") Wallet case Pink Area Universale 360 mobile phone case 14 cm (5.5") Wallet case Pink
(show image)
CSTAUNI360LP Universale 360 0.00
(excl. VAT)
0 (incl. VAT)