Brother logo

Brother HL-L9310CDWTSP (SecPlus) Color 2400 x 600 DPI A4 Wi-Fi

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102597
Info modified on:
14 Mar 2024, 17:43:50
Short summary description Brother HL-L9310CDWTSP (SecPlus) Color 2400 x 600 DPI A4 Wi-Fi:

Brother HL-L9310CDWTSP (SecPlus), Laser, Color, 2400 x 600 DPI, A4, 31 ppm, Duplex printing

Long summary description Brother HL-L9310CDWTSP (SecPlus) Color 2400 x 600 DPI A4 Wi-Fi:

Brother HL-L9310CDWTSP (SecPlus). Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: Gray, White

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.