Microsoft logo

Microsoft Comfort Curve 2000 French keyboard USB Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43645
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft Comfort Curve 2000 French keyboard USB Black:

Comfort Curve Keyboard 2000 French

Short summary description Microsoft Comfort Curve 2000 French keyboard USB Black:

Microsoft Comfort Curve Keyboard 2000 French, Wired, USB, Black

Long summary description Microsoft Comfort Curve 2000 French keyboard USB Black:

Microsoft Comfort Curve Keyboard 2000 French. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 105. Cable length: 1.53 m. Product color: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.