location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung B5310 7.11 cm (2.8") 135 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B5310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-B5310RRAFOP
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung B5310 7.11 cm (2.8") 135 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM 3G Red
  • - 7.11 cm (2.8") 240 x 320 pixels Touchscreen
  • - 16 GB
  • - Bluetooth
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Assisted GPS (A-GPS)
More>>>
Short summary description Samsung B5310 7.11 cm (2.8") 135 g Red:
This short summary of the Samsung B5310 7.11 cm (2.8") 135 g Red data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung B5310, Slider, Single SIM, 7.11 cm (2.8"), 240 x 320 pixels, Bluetooth, Red

Long summary description Samsung B5310 7.11 cm (2.8") 135 g Red:
This is an auto-generated long summary of Samsung B5310 7.11 cm (2.8") 135 g Red based on the first three specs of the first five spec groups.

Samsung B5310. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Bluetooth. FM radio. Standby time (2G): 390 h. Weight: 135 g. Product color: Red

Design
Product color *
Red
Display
Display diagonal *
7.11 cm (2.8")
Display resolution *
240 x 320 pixels
Touchscreen *
Yes
Memory
Maximum memory card size
16 GB
Camera
Rear camera *
Yes
Digital zoom
4x
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
Data network *
3G
Data transmission
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Video
Video call
Yes
Video capture resolution (max)
240 x 320 pixels
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Power
Talk time (2G) *
3.83 h
Standby time (2G) *
390 h
Weight & dimensions
Weight *
135 g
Width
105 mm
Depth
56.9 mm
Height
15.7 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes
Java technology
Yes
Phonebook capacity
2000 entries
Speakerphone
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
Yes
Keyboard
Keyboard layout
QWERTY
Call management
Call timer
Yes
Other features
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 12:34:22
Uk has collected 35 expert reviews for Samsung B5310 7.11 cm (2.8") 135 g Red and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2011-08-07 12:34:14
The Genio Pro as a phone Whereas the original Genio Touch only featured Edge connectivity, this new Pro version features 3G/3G+ and Wi-Fi for faster web browsing. This mobile is good for talking. Pin back your ears and you'll hear a very slight fuzz n...
Good Pluses, Slideout keyboard, Connectivity, Standard audio output / FM radio, Responsive / practical multitasking, Direct access to main social networking sites...
Bad Minuses, Internal memory, Not as good for video and photos, Memory expandable with MicroSD cards but limited to 16 GB...
80%
trustedreviews.com
Updated:
2011-08-07 12:34:15
Best Budget Mobile Phone We've already seen the Genio Touch and the Genio Qwerty , but now it's time to meet the Slide, the latest addition to Samsung's expanding line-up of Genio handsets. Targeted at those types who are constantly messaging their mates...
80%
techradar.com
Updated:
2011-08-07 12:34:15
Samsung has fused elements of both the Genio Touch and the Genio QWERTY to come up with a hybrid device – the Genio Slide.The Samsung Genio Slide combines a 2.8-inch touchscreen display and a slide-out QWERTY keyboard, and sports the colourful swappabl...
Good Wi-Fi and HSDPA high-speed data connectivity, Slide-out QWERTY keyboard, Touchscreen control with widgets, A-GPS satellite positioning technology, 2GB MicroSD memory card supplied in-box, Decent music player with 3.5mm headphone socket, Swappable 'Fas...
Bad Resistive touchscreen control system is functional, 2.8-inch screen dimensions , Limited camera lacks autofocus and flash, Video recording lacklustre, Email wizard set-up could be easier...
Bottom line Samsung has fused elements of both the Genio Touch and the Genio QWERTY to come up with a hybrid device – the Genio Slide.The Samsung Genio Slide combines a 2.8-inch touchscreen display and a slide-out QWERTY keyboard, and sports the colourful swapp...
80%
3g.co.uk
Updated:
2011-08-07 12:34:19
on the Samsung Genio Slide The Samsung Genio Slide fulfils the potential that we felt the Touch never really reached. Okay, the resistive touch-screen isn’t the best, but the QWERTY keyboard, HSDPA internet speeds and Wi-Fi connectivity make this a gr...
Good For Samsung Genio Slide, HSDPA. WiFi and a QWERTY keyboard make the Samsung Genio Slide a social networker’s dream.
Bad idering the low price point for the Genio Slide, we were pleasantly surprised to find AGPS. Buy it on Vodafone and Telmap and Vodafone’s Find & Go will be embedded. Otherwise, you get Google Maps, navigation software and geotagging, and the GPS fix...
Bottom line You get a lot for your money with the Samsung Genio Slide: The slide-out QWERTY keyboard, good internet access and A-GPS make it a good all-round device...
80%
fonehome.co.uk
Updated:
2011-08-07 12:34:21
The upbeat Samsung Genio range has already earned plenty of accolades by offering an impressive roster of features in affordable handsets. The latest addition to the brood is the Samsung Genio Slide, rocking a full slide-out QWERTY keyboard underneath...
Bottom line The Samsung Genio Slide is a really great handset. It crams in important features which until a year ago would only have been found on expensive smartphones. Plus BBC iPlayer makes it a worthwhile investment.LoveGreat price, BBC ilayer, good keyboardHa...
80%
pcadvisor.co.uk
Updated:
2011-08-07 12:34:21
The Samsung CorbyPRO B5310 is a reasonably priced touchscreen phone with a slide-out keyboard. It as an excellent purchase. Samsung CorbyPRO B5310: features The Samsung CorbyPRO B5310 uses Samsung's proprietary TouchWiz interface and it's almost the...
Bottom line The Samsung B5310 CorbyPRO is a very good purchase. Not only does it offer a well-built QWERTY keypad, but also impresses with its feature-set and multimedia performance. Nikhil Pradhan...
80%
pz10.com
Updated:
2011-08-07 12:34:21
The S3650 Corby was just the beginning of a lineup that appears to have no visible end. There is a Corby for thetouchscreen addicts, a Corby for the music buffs, Corby for the heavy texters, Corby for the young, and one for their parents. That’s pretty...
0%
electricpig.co.uk
Updated:
2011-08-07 12:34:21
The Samsung Genio range has already garnered plenty of attention for offering stacks of touchscreen features in cheap, affordable handsets. The latest to land at Electricpig HQ is the Samsung Genio Slide, rocking a full QWERTY board underneath a ne...
Good BBC iPlayer on board, ace keyboard, price...
Bad Slider feels a tad cheap, camera's not up to much...
Bottom line A great little budget phone that has enough going on to satisfy everyone...
80%
stuff.tv
Updated:
2014-03-22 01:57:38
There’s no onboard storage to write home about, but SD support means you can stash a few hours of clips. Images aren’t eyeball-stroking, but the 2.8in QVGA panel is more than ample when used to while away a brief train trip or bus ride.Top QWERTYWhil...
Good BBC iPlayer on board. Great keyboard. Cheaper than a trip to 99p stores...
Bad Poor build quality in places. Average camera. Resistive touchscreen takes some time to get used to...
Bottom line A fine budget alternative to the INQ brigade thanks to an excellent keyboard and fine connectivity...
80%
knowyourmobile.com
Updated:
2014-03-22 01:57:38
Samsung’s Genio range seems to be being wrung dry with plenty of different formats coming under the banner headline.The original full touchscreened model and the Genio Qwerty with its BlackBerry style mini keyboard have just been joined by the Genio S...
0%
recombu.com
Updated:
2014-04-08 06:20:02
The Samsung Genio Slide features both the slide-out keyboard of the Genio Qwerty and the resistive touchscreen of the Genio Touch. So is this handset the best of both worlds, or a jack of all trades and master of none?What we likeThe design is very sim...
Bottom line There's a lot to like about the Genio Slide, not least that it's brilliant value; for the superlow cost (deals start at £15 per month) it has a raft of features that you may not expect. Unfortunately, the hardware really lets the handset down, and we'r...
60%
cgena.com
Updated:
2016-11-26 16:46:18
A mobile phone with lots of features and still comes at an affordable price? Samsung didn’t think it was impossible when they came up with the . Not only is it packed with essential features and placed at a reasonable price range, but it also has the...
Good Good features package at an affordable price...
Bad Limited video support, mediocre video recording, camera has no flash or autofocus...
Bottom line With lots of features matched with great functionality, the Samsung CorbyPRO B5310 is definitely a good choice especially because it comes at an affordable price. The thing is, the CorbyPRO feels old now that the newer and fresher Samsung Monte is in...
76%