location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite T016-004-K network cable tester Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T016-004-K 4-Piece Network Installer Tool Kit with Carrying Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T016-004-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197986 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:30:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite T016-004-K network cable tester Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes cable tester, crimper, LSA punchdown tool and stripper
  • - Combines main tester unit and removable remote tester unit
  • - Tests multiple types: RJ11, RJ12, RJ45
  • - Fast and slow LED flashing modes during automatic testing
  • - Includes convenient carrying case
Warranty: 2-year limited
Long product name Tripp Lite T016-004-K network cable tester Black :
The long product name of Tripp Lite T016-004-K network cable tester Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Piece Network Installer Tool Kit with Carrying Case
More>>>
Tripp Lite T016-004-K network cable tester Black:
The official description of Tripp Lite T016-004-K network cable tester Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The all-in-one T016-004-K Network Installer Tool Kit contains essential tools for cable installers or anyone working in telecom or LAN environments: cable tester, crimping tool, LSA punchdown tool and stripper tool. The cable tester allows you to test wiring continuity for Cat5, Cat6, Cat6a and telephone cable assemblies at the flip of a switch. A combination of main tester unit and removable remote tester unit, the cable tester identifies a connection, no connection, short circuit or open circuit. The tester features modes for fast and slow flashing of LEDs during automatic testing. When not in use, the four-piece T016-004-K can be stored in its handy carrying case.

Short summary description Tripp Lite T016-004-K network cable tester Black:
This short summary of the Tripp Lite T016-004-K network cable tester Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite T016-004-K, 124.5 mm, 226.1 mm, 61 mm, 680 g, China, 236.2 mm

Long summary description Tripp Lite T016-004-K network cable tester Black:
This is an auto-generated long summary of Tripp Lite T016-004-K network cable tester Black based on the first three specs of the first five spec groups.

Tripp Lite T016-004-K. Package width: 124.5 mm, Package depth: 226.1 mm, Package height: 61 mm. Country of origin: China, Master (outer) case width: 236.2 mm, Master (outer) case length: 269.2 mm

Technical details
Test type
Short circuit testing, Transmission testing
Supported connectors *
RJ-11, RJ-12, RJ-45
Built-in display *
No
Product color
Black
LED indicators
Yes
Master (outer) case GTIN (EAN/UPC)
10037332197983
Compliance certificates
RoHS
Weight & dimensions
Package width
124.5 mm
Package depth
226.1 mm
Package height
61 mm
Weight & dimensions
Package weight
680 g
Packaging content
Storage pouch
Yes
Manual
Yes
Logistics data
Country of origin
China
Master (outer) case width
236.2 mm
Master (outer) case length
269.2 mm
Master (outer) case height
325.1 mm
Master (outer) case weight
7.17 kg
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Belgium 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)