location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATDOCK22R storage drive docking station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to SATA Standalone Hard Drive Duplicator Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCK22R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835909 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com SATDOCK22R storage drive docking station Black :
The long product name of StarTech.com SATDOCK22R storage drive docking station Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB / SATA Standalone HDD Duplicator Dock
More>>>
StarTech.com SATDOCK22R storage drive docking station Black:
The official description of StarTech.com SATDOCK22R storage drive docking station Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clone your SATA hard drives quickly and easily, making exact 1 to 1 copies of drive contents; offers standalone operation.

* Standalone cloning operation with LED progress indicator and audible indicators allows for creating 1:1 copies of hard drives without having to connect to a host computer
* On-the-fly switching from Duplicator to USB 2.0 connectivity with the push of a button, allows a connected computer system to read/write to the drives
* A top slot-loading design and unique drive ejection mechanism provides quick and easy access to the data without having to install drives into an enclosure or tray.

The SATDOCK22R Dual Drive SATA Hard Drive Duplicator functions as both an external SATA hard drive docking station for 2.5in (up to 500Gb) or 3.5in SATA/SATA II hard disks (Up to 2 TB) and a convenient hard drive imaging solution.

Providing quick yet complete hard drive cloning functionality, the SATDOCK22R can operate as a standalone HDD duplicator with no connection to a host computer, delivering an exact 1 to 1 clone of the source hard drive to a destination hard drive that is of equal or greater size, including partition and boot sector information as well as user data at a copy rate of 72 MB/sec.

Functioning as a SATA docking station, the SATDOCK22R can be connected to a computer through USB with support for simple plug-and-play installation, allowing users to access hard drive contents without having to open the computer case for conventional drive installation.

A versatile storage and hard drive cloning utility, the hard drive duplicator/external HDD docking station features a small form factor design that makes it a suitable addition to desktop and laptop operating environments.

Short summary description StarTech.com SATDOCK22R storage drive docking station Black:
This short summary of the StarTech.com SATDOCK22R storage drive docking station Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATDOCK22R, 2 TB, Black, Plastic, ROHS, CE, FCC, 550 g, 133.6 x 144.8 x 75.3 mm

Long summary description StarTech.com SATDOCK22R storage drive docking station Black:
This is an auto-generated long summary of StarTech.com SATDOCK22R storage drive docking station Black based on the first three specs of the first five spec groups.

StarTech.com SATDOCK22R. Maximum storage capacity: 2 TB. Product color: Black, Material: Plastic, Certification: ROHS, CE, FCC. Weight: 550 g, Dimensions (WxDxH): 133.6 x 144.8 x 75.3 mm. Package width: 120 mm, Package depth: 185 mm, Package height: 210 mm. I/O ports: 1x USB B 2x SATA DATA FM

Hard drive
Number of storage drives supported
2
Maximum storage capacity
2 TB
Ports & interfaces
USB 2.0 ports quantity
1
Features
Product color
Black
Material
Plastic
LED indicators
Yes
I/O ports
1x USB B 2x SATA DATA FM
Certification
ROHS, CE, FCC
Weight & dimensions
Weight
550 g
Dimensions (WxDxH)
133.6 x 144.8 x 75.3 mm
Operational conditions
Operating temperature (T-T)
0 - 80 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Packaging data
Package width
120 mm
Package depth
185 mm
Package height
210 mm
Package weight
640 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:50:16
Uk has collected 3 expert reviews for StarTech.com USB to SATA Standalone Hard Drive Duplicator Dock and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
alphr.com
Updated:
2011-10-04 08:50:13
A hard disk dock is a very useful tool for any PC aficionado to own. Instead of having to open up your PC case to retrieve data from an old disk, simply plug it in to a device such as this one from StarTech and your computer will see it as a connected...
Bottom line Undoubtedly useful, but the speed and features don't justify the price...
50%
Country Distributor
United Kingdom 1 distributor(s)