location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF562/27 feeding bottle 125 ml Blue Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF562/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF562/27
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:53:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF562/27 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips AVENT SCF562/27 feeding bottle 125 ml Blue Polypropylene (PP) :
The long product name of Philips AVENT SCF562/27 feeding bottle 125 ml Blue Polypropylene (PP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4oz/125ml, BPA free, 2 pcs, 0-12 months
More>>>
Philips AVENT SCF562/27 feeding bottle 125 ml Blue Polypropylene (PP):
The official description of Philips AVENT SCF562/27 feeding bottle 125 ml Blue Polypropylene (PP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our trusted Classic range has been improved to provide an even more enjoyable feeding experience. The clinically proven, anti-colic system is now integrated into the nipple, making the bottle extra easy to clean and assemble.

Other benefits
- BPA free
- Compatible with the Philips Avent range
- Different nipple flow rates available

Clinically proven to reduce colic and discomfort
- Anti-colic system proven to reduce colic
- Fussing is reduced, especially at night

Easy to use, clean and assemble
- Ergonomic shape for easy holding
- Few parts for a quick and simple assembly
- Wide neck and only few parts for easy cleaning
- Leak-free for an enjoyable feeding.

Short summary description Philips AVENT SCF562/27 feeding bottle 125 ml Blue Polypropylene (PP):
This short summary of the Philips AVENT SCF562/27 feeding bottle 125 ml Blue Polypropylene (PP) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF562/27

Long summary description Philips AVENT SCF562/27 feeding bottle 125 ml Blue Polypropylene (PP):
This is an auto-generated long summary of Philips AVENT SCF562/27 feeding bottle 125 ml Blue Polypropylene (PP) based on the first three specs of the first five spec groups.

Philips AVENT SCF562/27

Technical details
Product color
Blue
Bottle capacity *
125 ml
Easy to clean
Yes
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Anti-colic valve
Yes
Technical details
Dishwasher proof
Yes
Leakproof
Yes
Microwave proof
Yes
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
2
Number of nipples included *
2
Brand Image Product code Product Stock Price from
Philips AVENT SCF145/07 feeding bottle Philips AVENT SCF145/07 feeding bottle
(show image)
SCF145/07 Bottle and nipple brush SCF145/07
Philips AVENT SCF145/06 feeding bottle Blue Philips AVENT SCF145/06 feeding bottle Blue
(show image)
SCF145/06 SCF145/06 Bottle and teat brush